EN
  • EN
  • DE

AD7576KN

Part No AD7576KN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC SAR 8-bit Parallel 18-Pin PDIP N Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171807-AD7576KN
Popularity Low
Supply and Demand Status Limited
Family Name AD7576
Introduction Date September 13, 1996
ECCN EAR99
Country of Origin Ireland
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7576KN CAD Model

Description

Product Overview: AD7576KN from Analog Devices Inc.

The AD7576KN is a high-performance, single-chip analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is specifically tailored for applications requiring fast, accurate digital representations of analog signals.

Constructed using Analog Devices' advanced thin-film on CMOS technology, the AD7576KN offers a unique combination of speed and precision. It features a successive approximation register (SAR) architecture, which provides a quick and reliable conversion process, making it an excellent choice for real-time data acquisition systems.

Key Features:

  • Resolution: The AD7576KN boasts an 8-bit resolution, ensuring that the analog input signal is converted with sufficient detail for many applications.
  • Conversion Time: With a conversion time of just 1.35µs, this ADC is ideal for high-speed systems where rapid signal processing is critical.
  • Single Supply Operation: The device operates from a single +5V power supply, simplifying the power supply design and reducing system complexity.
  • Low Power Consumption: It is designed for low power consumption, making it suitable for battery-powered and portable devices.
  • Analog Input Range: The input range for the AD7576KN is 0V to +5V, accommodating a wide range of signal amplitudes.
  • Interface: It features an easy-to-use digital interface that is compatible with most microprocessors and digital systems.

Applications:

The AD7576KN is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Process control and automation
  • Medical instrumentation
  • Test equipment
  • Portable devices

With its rapid conversion time and precise 8-bit resolution, the AD7576KN from Analog Devices Inc. is a robust ADC solution for designers who require reliable and efficient digital representations of analog signals. Its ease of integration, low power consumption, and speed make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess