EN
  • EN
  • DE

AD7576JP

Part No AD7576JP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-BIT SAR ADC, PARALLEL ACCESS / 8 Bit Analog to Digital Converter 8 Input 1 SAR 20-PLCC (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series AD7576
Package Bulk
Product Status Active
Number of Bits 8
Number of Inputs 8
Input Type Single Ended
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Mounting Type Surface Mount
Standard Package 82 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909727-AD7576JP
Ultra Librarian 3D Model Ultra Librarian AD7576JP CAD Model

Description

Introducing the AD7576JP by Analog Devices Inc.

The AD7576JP is a high-performance, single-chip analog-to-digital converter (ADC) brought to you by the renowned manufacturer, Analog Devices Inc. This precision ADC is designed to offer a seamless and efficient conversion of analog signals to digital data in a wide range of applications. From industrial automation systems to medical equipment and consumer electronics, the AD7576JP stands out for its reliability and accuracy.

At its core, the AD7576JP features a successive approximation register (SAR) architecture that ensures rapid data acquisition with consistent performance. This 8-bit ADC is capable of converting analog inputs into digital outputs at speeds that make it suitable for high-speed data acquisition systems and real-time processing applications.

One of the key attributes of the AD7576JP is its ease of integration. It comes in a compact 20-pin PLCC (Plastic Leaded Chip Carrier) package, which not only saves on board space but also simplifies the design process for engineers. The device operates on a single +5V supply, which is typical for many digital systems, thereby reducing the complexity of power management within the system design.

The AD7576JP boasts a wide input range, making it versatile for various signal types. It also features an on-chip track-and-hold function, which stabilizes the input signal during the conversion process, ensuring accurate and noise-immune measurements. This is particularly important in environments where precision is paramount.

With its low power consumption, the AD7576JP is an excellent choice for portable and battery-operated devices. Its power-saving features extend the life of these devices without compromising on the quality of data conversion.

Analog Devices Inc. has a reputation for producing high-quality components that are designed to meet the rigorous demands of modern electronics. The AD7576JP is no exception and represents their commitment to providing solutions that engineers can trust for their critical applications.

Whether you are designing a sophisticated medical instrument, an industrial control system, or a high-performance audio device, the AD7576JP from Analog Devices Inc. offers the precision, speed, and reliability you need to deliver outstanding results.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6566 $60.5962
17+ $7.1029 $120.7493
26+ $6.8810 $178.9060
35+ $6.6590 $233.0650
45+ $6.4370 $289.6650
61+ $5.7711 $352.0371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess