EN
  • EN
  • DE

AD7575KPZ-REEL

Part No AD7575KPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT LC2MOS W/HOLD 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Number of Bits 8
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 20-PLCC (9x9)
Win Source Part Number 136866-AD7575KPZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7575KPZ-REEL CAD Model

Description

Product Overview: AD7575KPZ-REEL

The AD7575KPZ-REEL from Analog Devices Inc. is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) that comes in a convenient tape and reel packaging, perfect for automated assembly processes. This ADC features a successive approximation register (SAR) architecture, providing a balance between speed and power consumption, making it an ideal choice for battery-powered applications and portable devices.

Key Features

  • Precision Conversion: With 8-bit resolution, the AD7575KPZ-REEL offers precise digital representation of analog signals, ensuring accurate data for processing and analysis.
  • High-Speed Performance: This ADC boasts a fast conversion time, enabling quick data acquisition and processing, suitable for real-time applications.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power, extending battery life in portable applications.
  • Single +5V Supply Operation: The device can be powered by a single +5V supply, simplifying power management in system design.
  • Compact Footprint: Housed in a small package, the AD7575KPZ-REEL saves valuable board space, making it an excellent choice for space-constrained applications.
  • Easy Interface: It features an easy-to-use parallel interface that facilitates straightforward integration with microprocessors and digital systems.

Applications

The versatility of the AD7575KPZ-REEL allows it to be used across various applications, including:

  • Data acquisition systems
  • Battery-powered instruments
  • Portable medical devices
  • Industrial control systems
  • Communication systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7575KPZ-REEL is no exception and is built to meet the stringent standards required for industrial and commercial applications. With its robust design and proven performance, this ADC is an excellent choice for designers looking for a reliable and efficient data conversion solution.

Overall, the AD7575KPZ-REEL by Analog Devices Inc. is a versatile and reliable ADC that offers a perfect blend of speed, precision, and power efficiency, making it a top choice for designers in a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess