EN
  • EN
  • DE

AD7575JRZ

Part No AD7575JRZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SAR 18SOIC / 8 Bit Analog to Digital Converter 1 Input 1 SAR 18-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 8
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Mounting Type Surface Mount
Base Product Number AD7575
Standard Package 41 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909726-AD7575JRZ
Ultra Librarian 3D Model Ultra Librarian AD7575JRZ CAD Model

Description

The AD7575JRZ is a high-performance, 8-bit analog-to-digital converter (ADC) designed by Analog Devices Inc. This compact and efficient ADC is specifically engineered to deliver rapid conversion rates while maintaining precision and reliability in its readings. The AD7575JRZ is widely appreciated for its ease of integration into various electronic systems, making it an ideal choice for applications that require accurate digital representations of analog signals.

Key Features:

  • Resolution: 8-bit, providing a fine granularity of 256 different digital output levels.
  • Conversion Time: Fast conversion time ensures that it can handle high-speed applications with ease.
  • Single +5V Supply: Operates on a single +5V supply, simplifying power management in embedded systems.
  • Low Power Consumption: Its design emphasizes energy efficiency, making it suitable for battery-powered devices.
  • Interface: Easy-to-use digital interface which is compatible with most microprocessors and digital systems.
  • Input Range: The input range is 0V to Vref, providing flexibility in various application scenarios.
  • Package: Comes in a compact SOIC package, which is conducive to space-constrained applications.

Applications:

The AD7575JRZ is versatile and can be used in a multitude of applications, including but not limited to:

  • Data acquisition systems
  • Instrumentation and control systems
  • Medical devices
  • Portable devices
  • Communication systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD7575JRZ is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. Users can expect consistent performance and durability from this ADC, which is designed to operate reliably over a wide temperature range.

For designers and engineers looking for a dependable and precise ADC solution, the AD7575JRZ from Analog Devices Inc. offers an exceptional balance of speed, accuracy, and power efficiency, backed by the reputation of a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess