EN
  • EN
  • DE

AD7572AARZ03-REEL

Part No AD7572AARZ03-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT HS LC2MOS 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution 12
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage 5V, -11.4 V ~ 16.5 V
Voltage - Supply, Digital +5V, -11.4 V ~ 16.5 V
Operating Temperature Range -40°C ~ 85°C
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 767365-AD7572AARZ03-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name AD7572
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7572AARZ03-REEL CAD Model

Description

The AD7572AARZ03-REEL is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leader in precision high-performance signal processing technology. This ADC is part of the Analog Devices' precision ADC product line and is designed to offer a perfect blend of speed, accuracy, and power efficiency, making it an ideal choice for a wide array of applications including industrial automation, medical devices, and instrumentation.

Key Features

  • Resolution: 12-bit ADC, providing a fine level of detail in the digital representation of the analog input signal.
  • Sampling Rate: High-speed performance capable of handling sampling rates that suit a variety of demanding applications.
  • Power Consumption: Low power design ensures minimal power draw, which is critical for battery-powered or energy-sensitive applications.
  • Package: Supplied in a compact RZ package that is suitable for space-constrained applications.
  • Supply Voltage: Operates on a single 5V power supply, simplifying power management in mixed-voltage systems.
  • Interface: Features a user-friendly digital interface for easy integration with microprocessors and digital systems.
  • Temperature Range: Specified performance over an industrial temperature range, ensuring reliability in harsh environments.

Applications

The AD7572AARZ03-REEL is versatile enough to be used in various applications due to its robust feature set. Some common applications include:

  • Data acquisition systems
  • Process control
  • Medical imaging
  • Instrumentation
  • Battery-powered devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD7572AARZ03-REEL is no exception. It is manufactured to the highest standards and is designed to meet the stringent requirements of industrial and medical applications. With the AD7572AARZ03-REEL, designers can be confident in the accuracy and longevity of their systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess