EN
  • EN
  • DE

AD7568BSZ

Part No AD7568BSZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT OCTAL LC2MOS 44MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 12
Number of D/A Converters 8
Settling Time 550ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±0.5 (Max), ±0.9 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 44-MQFP (10x10)
Win Source Part Number 136943-AD7568BSZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7568BSZ CAD Model

Description

Product Overview: AD7568BSZ by Analog Devices Inc.

The AD7568BSZ is a precision analog-to-digital converter (ADC) chip, expertly crafted by the renowned semiconductor manufacturer, Analog Devices Inc. This high-performance component is designed to cater to a wide array of applications that require accurate and reliable digital representation of analog signals. It is a perfect fit for industrial instrumentation, medical equipment, and sophisticated data acquisition systems.

Key Features

  • Multi-Channel: The AD7568BSZ is equipped with multiple independent ADC channels, which allows for simultaneous sampling and conversion of different analog inputs, enhancing the efficiency of the data acquisition process.
  • High Resolution: With its high-resolution capabilities, this ADC provides precise and detailed digital output, ensuring that the nuances of the analog signal are captured and represented accurately.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7568BSZ operates with minimal power draw, making it an ideal choice for portable or remote applications where power availability is limited.

Performance Specifications

  • Conversion Rate: The device boasts a fast conversion rate, which is essential for real-time monitoring and control applications where quick data processing is critical.
  • Interface: The AD7568BSZ features a user-friendly interface that simplifies the integration of the ADC into a wide range of systems, ensuring seamless communication with microcontrollers and other digital devices.
  • Accuracy: High accuracy is a hallmark of this ADC, reducing the margin of error and increasing the reliability of the data collected.

Robust Design

With a robust design, the AD7568BSZ is built to withstand the rigors of demanding environments. It operates effectively across a broad temperature range, ensuring consistent performance even under extreme conditions. The device's durability and longevity make it a preferred choice for mission-critical applications.

Package and Availability

The AD7568BSZ is available in a compact and protective package that safeguards the internal circuitry, while also being conducive to efficient PCB layout and design. Analog Devices Inc. ensures the availability of this high-quality ADC, providing extensive technical support and documentation to assist with your design and implementation needs.

Whether your project involves complex industrial systems or precision medical devices, the AD7568BSZ from Analog Devices Inc. stands as a reliable and versatile ADC solution that will exceed your performance expectations.

You May Also Be Interested in

Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
Lowest to $7.1344
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $207.1429 $207.1429
2+ $185.7143 $371.4286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess