EN
  • EN
  • DE

AD7546KN

Part No AD7546KN
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Resolution 2 B
RoHS Non-Compliant
Win Source Part Number 1043011-AD7546KN
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7546KN CAD Model

Description

The AD7546KN is a precision, monolithic, 12-bit, multiplying digital-to-analog converter (DAC) engineered by Analog Devices Inc., a leader in high-performance semiconductors. This product is designed to offer a combination of high accuracy and fast settling time, making it an ideal choice for a wide range of applications, including digital signal processing, automatic test equipment, and high-speed data acquisition systems.

Key Features

  • Resolution: 12-bit multiplying DAC, providing fine granularity for precise analog output.
  • Settling Time: Fast settling time ensures quick response to digital input changes, enhancing system performance for time-critical applications.
  • Linearity: Exhibits excellent integral and differential linearity, minimizing errors and ensuring accurate analog outputs.
  • Interface: Easy to interface with microprocessors and digital systems, thanks to its versatile logic inputs compatible with TTL and CMOS levels.
  • Package: Housed in a robust 20-pin DIP (Dual In-line Package), the AD7546KN is designed for through-hole mounting, facilitating integration into a variety of circuit designs.
  • Power Supply: Operates on a dual power supply, allowing for bipolar output voltages and increased flexibility in system design.

Applications

The AD7546KN is well-suited for applications that demand high precision and fast data throughput. Its robust design and performance specifications make it an excellent choice for:

  • Process control systems
  • Waveform generation
  • Automated test equipment (ATE)
  • Medical instrumentation
  • Direct digital synthesis (DDS)

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The AD7546KN undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements for industrial and commercial applications. Customers can trust the reliability and performance of the AD7546KN for their critical system designs.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess