EN
  • EN
  • DE

AD7542BQ

Part No AD7542BQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description CMOS uP-COMPATIBLE 12-BIT DAC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Number of D/A Converters 1
Settling Time 2μs
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.5 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 16-CDIP (0.300", 7.62mm)
Manufacturer Package 16-CDIP
RoHS State Request Verification
Win Source Part Number 1137402-AD7542BQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7542
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7542BQ CAD Model

Description

Analog Devices Inc. AD7542BQ: Precision DAC

The AD7542BQ from Analog Devices Inc. is a high-performance, monolithic 12-bit digital-to-analog converter (DAC) designed to deliver exceptional accuracy and stability. This precision DAC is well-suited for a variety of demanding applications that require precise voltage conversion, from industrial process control to scientific instrumentation.

At the heart of the AD7542BQ is a 12-bit resistor-ladder network which ensures a high level of linearity and minimizes the differential nonlinearity errors. This DAC also features a double-buffered input structure, which allows the digital input code to be updated independently from the analog output, thus providing smooth and glitch-free transitions.

Key features of the AD7542BQ include:

  • Resolution: 12 bits of resolution provide fine granularity, allowing for precise control and measurement.
  • Settling Time: Fast settling time ensures quick response to input changes, making it ideal for real-time applications.
  • Output Range: The output voltage range is 0 V to +10 V or -10 V to +10 V, depending on the reference voltage used, providing flexibility in various application circuits.
  • Low Power Consumption: Designed for efficient operation, the AD7542BQ helps to reduce power consumption in your system.
  • Package: The device comes in a compact 24-pin DIP (Dual In-line Package), which is suitable for standard PCB layouts.

The AD7542BQ is easy to interface with microprocessors or digital systems, thanks to its parallel data input format. It is TTL and CMOS compatible, ensuring seamless integration with a wide range of digital logic families.

For reliability and performance, the AD7542BQ is specified over an extended industrial temperature range, making it a robust choice for harsh environments. Analog Devices Inc. has a reputation for producing high-quality components that engineers trust for their critical designs, and the AD7542BQ is no exception.

Whether you are developing a precision measurement system, a digital control loop, or any application that requires accurate digital-to-analog conversion, the AD7542BQ stands out as a solid choice that combines performance, reliability, and ease of use.

For more information, detailed specifications, and application support, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess