EN
  • EN
  • DE

AD7541AJP

Part No AD7541AJP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT MULT MONO 20-PLCC / Bit Digital to Analog Converter 20-PLCC (9x9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Obsolete
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Mounting Type Surface Mount
Base Product Number AD7541A
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356793-AD7541AJP
Ultra Librarian 3D Model Ultra Librarian AD7541AJP CAD Model

Description

Analog Devices Inc. AD7541AJP Monolithic 12-Bit Multiplying DAC

The AD7541AJP is a precision, monolithic digital-to-analog converter (DAC) engineered by Analog Devices Inc., renowned for its high-quality analog and mixed-signal processing components. This 12-bit multiplying DAC offers exceptional accuracy and stability, making it an ideal choice for applications that demand precise analog output derived from digital values.

Key Features:

  • 12-Bit Resolution: The AD7541AJP provides a high degree of precision with 12-bit resolution, ensuring fine granularity in the analog output.
  • Multiplying DAC: This device is capable of performing as a multiplying DAC, allowing it to be used in applications such as digital gain and attenuation, waveform generation, and process control where the analog output is a product of a reference voltage and the digital input.
  • Monolithic Construction: The integrated construction of this DAC results in superior reliability and compactness, making it suitable for space-constrained applications.
  • Bipolar Voltage Output: The AD7541AJP can generate both positive and negative output voltages, providing flexibility for various signal requirements.
  • Low Power Consumption: With its efficient design, the device minimizes power usage, which is critical for portable and battery-powered systems.
  • Settling Time: It offers a fast settling time, which is essential for applications that require quick response times.
  • Compatibility: The DAC is designed to interface directly with 8-bit and 16-bit microprocessors, making it a versatile component for digital systems.

Applications:

The AD7541AJP is adept for a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Digital Signal Processing (DSP)
  • Process Control Systems
  • Waveform Synthesis
  • Motor Control
  • Analog Output for Digital Computers

With its robust design and high precision, the AD7541AJP from Analog Devices Inc. is a top-tier choice for professionals and hobbyists alike who require a reliable DAC for their electronic designs. Its combination of resolution, speed, and versatility makes it a valuable component in any precision analog application.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Intersil
Lowest to $7.1344
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess