EN
  • EN
  • DE

AD7535AQ

Part No AD7535AQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC, PARALLEL, WORD INPUT / 14 Bit Digital to Analog Converter 1 28-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series AD7535
Package Bulk
Number of Bits 14
Number of D/A Converters 1
Settling Time 1.5µs
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 11.4V ~ 15.75V
Voltage - Supply, Digital 11.4V ~ 15.75V
INL/DNL (LSB) ±1, ±1
Architecture R-2R
Temperature Range - Operating -25°C ~ 85°C
Package / Case 28-CDIP (0.600", 15.24mm)
Supplier Device Package 28-CDIP
Mounting Type Through Hole
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AD7535AQ,ANAANAAD7535AQ
Standard Package 1
Win Source Part Number 1043003-AD7535AQ
Ultra Librarian 3D Model Ultra Librarian AD7535AQ CAD Model

Description

Analog Devices Inc. AD7535AQ: Precision DAC

The AD7535AQ is a high-performance, 14-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a leading company in the field of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This precision DAC is designed to deliver exceptional accuracy and stability, making it an ideal choice for applications that require precise analog output signals.

Key Features

  • 14-Bit Resolution: The AD7535AQ provides a high level of precision with its 14-bit resolution, ensuring fine granularity in the analog output.
  • Monolithic Construction: Its monolithic construction offers high reliability and a compact footprint, suitable for space-constrained designs.
  • Low Power Consumption: With a design focused on power efficiency, this DAC is suitable for battery-powered devices and applications where power conservation is crucial.
  • Bipolar Voltage Output: The device supports bipolar voltage output ranges, which can be tailored to specific application needs.
  • Settling Time: It features a fast settling time, enabling rapid changes in output voltage with minimal delay, which is essential for dynamic systems.

Applications

The AD7535AQ is versatile and can be employed in a wide array of applications including:

  • Automated Test Equipment (ATE)
  • Precision Data Acquisition Systems
  • Industrial Control Systems
  • Process Control
  • Medical Instrumentation
  • Digital Signal Processing

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and the AD7535AQ is no exception. It is built to meet stringent industry standards, ensuring reliable performance in the most demanding environments. The product comes in a hermetically sealed ceramic package (CERDIP), which provides excellent environmental and mechanical protection.

Technical Support and Resources

Comprehensive technical support is available for the AD7535AQ, including detailed datasheets, application notes, and reference designs. Analog Devices provides a robust support network to assist designers in integrating this DAC into their projects, ensuring a smooth design-in process.

Whether for precision instrumentation or digital control systems, the AD7535AQ from Analog Devices Inc. stands out as a DAC that combines accuracy, efficiency, and versatility, making it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess