EN
  • EN
  • DE

AD7534AQ

Part No AD7534AQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 1-CH R-2R 14-bit 20-Pin CDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Conversion Rate 667 ksps
Integral Nonlinearity (INL) 2 LSB
Interface Parallel
Maximum Operating Temperature 85 °C
Max Supply Voltage 15.75 V
Min Operating Temperature -25 °C
Min Supply Voltage 11.4 V
Mount Through Hole
Number of Bits 14
Number of Channels 1
Number of Pins 20
Packaging Rail/Tube
Resolution 1.75 B
RoHS Compliant
Settling Time 1.5 µs
Win Source Part Number 1043001-AD7534AQ
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7534AQ CAD Model

Description

Analog Devices Inc. AD7534AQ - Precision DAC

The AD7534AQ from Analog Devices Inc. is a high-precision, low-power 14-bit digital-to-analog converter (DAC) that provides exceptional accuracy and stability in a wide range of applications. This DAC is designed with Analog Devices' advanced IC fabrication techniques, ensuring reliability and performance that meet the demands of even the most critical analog circuits.

Key Features:

  • Resolution: The AD7534AQ boasts a 14-bit resolution, which makes it suitable for applications requiring fine-grained analog output.
  • Interface: It features a simple and straightforward digital interface, allowing for easy integration into digital systems.
  • Settling Time: With a fast settling time, this DAC is ideal for applications that require quick response times and high-speed data conversion.
  • Low Power Consumption: The device is designed for low power operation, making it suitable for battery-powered devices and power-sensitive applications.
  • Monotonicity: The DAC guarantees monotonic performance over the entire operating temperature range, ensuring consistent and predictable output.
  • Package: The AD7534AQ is available in a compact, hermetically sealed package, which provides robust protection against environmental factors such as moisture and dust.

Applications:

The versatility of the AD7534AQ allows it to be used in a wide array of applications, including:

  • Industrial control systems
  • Precision instrumentation
  • Automated test equipment
  • Data acquisition systems
  • Medical devices
  • High-resolution imaging systems

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and the AD7534AQ is no exception. Each unit is rigorously tested to ensure it meets the high standards expected from Analog Devices products. Customers can trust in the AD7534AQ for consistent performance and long-term reliability.

Overall, the AD7534AQ is a superior choice for designers who require a high-precision DAC with excellent performance characteristics. Its combination of features makes it a valuable component in a multitude of precision analog applications.

You May Also Be Interested in

Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess