EN
  • EN
  • DE

AD7530LN

Part No AD7530LN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 1-CH R-2R 10-bit 16-Pin PDIP Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171788-AD7530LN
Popularity Low
Supply and Demand Status Limited
Family Name AD7530
Introduction Date July 01, 2003
ECCN EAR99
Country of Origin Ireland
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7530LN CAD Model

Description

Product Overview: AD7530LN - Analog Devices Inc.

The AD7530LN is a precision, low-power digital-to-analog converter (DAC) manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This product is designed to meet the rigorous demands of high-performance data acquisition systems, where accuracy and stability are paramount.

Key Features

  • Resolution: The AD7530LN boasts a 10-bit resolution, providing fine granularity and precise digital-to-analog conversion, which is essential for applications requiring detailed and accurate analog output.
  • Linearity: Exhibiting excellent linearity, the device ensures that the output analog signal closely follows the input digital command, minimizing errors and enhancing overall system performance.
  • Low Power Consumption: Designed for efficiency, the AD7530LN operates with low power consumption, making it ideal for battery-powered devices and applications where power availability is a concern.
  • Settling Time: The DAC offers a fast settling time, allowing for quick and responsive changes in the output signal, which is crucial for dynamic systems that require rapid adjustments.

Applications

The AD7530LN is suited for a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Precision data acquisition systems
  • Process control and industrial automation
  • Instrumentation and laboratory equipment
  • Analog signal generation

Reliability and Quality

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The AD7530LN is no exception, undergoing rigorous testing and quality assurance processes to ensure it performs to specifications under varying conditions and throughout its lifespan.

Technical Specifications

The AD7530LN operates within a specified temperature range and requires a stable reference voltage to maintain its performance characteristics. Detailed technical specifications, including the input coding scheme, output voltage range, and package options, are available in the datasheet provided by Analog Devices Inc.

For engineers and system designers seeking a reliable and precise DAC solution, the AD7530LN from Analog Devices Inc. represents a robust choice, offering the perfect blend of performance, power efficiency, and precision.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess