The AD7525KN is a precision 8-bit digital-to-analog converter (DAC) engineered by Analog Devices Inc., renowned for its high-quality electronic components. This DAC is designed to offer a perfect blend of performance and cost-effectiveness, making it an excellent choice for a wide range of applications that require digital-to-analog signal conversion with reliable accuracy.
Key Features
- Resolution: 8-bit, providing a fine granularity of analog output levels for various applications.
- CMOS Technology: Manufactured using high-quality CMOS technology, ensuring low power consumption and high noise immunity.
- Settling Time: Fast settling time allows for quick updates to the analog output, making it suitable for applications requiring dynamic signal changes.
- Compatibility: The AD7525KN is designed to interface easily with most microprocessors and digital systems, providing a straightforward solution for system integration.
Applications
The AD7525KN is versatile and can be employed in various applications, including:
- Data acquisition systems
- Process control
- Instrumentation
- Digital signal processing
- Computer peripherals
Product Specifications
| Parameter |
Value |
| Resolution |
8-Bit |
| Package Type |
PDIP (Plastic Dual In-line Package) |
| Operating Temperature |
-40°C to +85°C |
| Supply Voltage |
5V ±10% |
Quality and Reliability
Analog Devices Inc. is committed to providing high-quality products. The AD7525KN is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. Customers can trust the AD7525KN for their critical applications where precision and durability are paramount.