EN
  • EN
  • DE

AD7524KP-REEL

Part No AD7524KP-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT MULTIPLYING 20-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 8
Number of D/A Converters 1
Settling Time 500ns
Output Type Current - Buffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Analog Supply Voltage 5 V to 15 V
Digital Supply Voltage 5 V to 15 V
INL/DNL (LSB) ±0.5 (Max), -
Temperature Range - Operating -40°C to 85°C
Case / Package 20-PLCC (9x9)
Win Source Part Number 171786-AD7524KP-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7524KP-REEL CAD Model

Description

The AD7524KP-REEL by Analog Devices Inc. is a CMOS 8-bit digital-to-analog converter (DAC) offering high-performance and reliability for a variety of applications. This precision DAC is designed for easy integration into industrial, commercial, and communication systems, where accurate digital-to-analog conversion is crucial.

Key Features:

  • Resolution: 8-bit accuracy provides a fine level of detail in the analog output, making it suitable for precision applications.
  • Package: The device comes in a compact and robust package, ensuring durability and ease of mounting on printed circuit boards.
  • Power Consumption: Designed with power efficiency in mind, the AD7524KP-REEL operates with low power dissipation, making it ideal for power-sensitive applications.
  • Settling Time: Fast settling time allows for quick updates to the analog output, which is critical for real-time applications.
  • Interface: Simple digital interface for ease of connectivity with microprocessors and digital systems.
  • Supply Voltage: Operates on a single supply voltage, simplifying the power supply design.

Applications:

The AD7524KP-REEL is versatile and can be used in a wide range of applications, including:

  • Process control systems
  • Data acquisition systems
  • Digital signal processing
  • Computerized calibration
  • Automated test equipment

Reliability and Quality:

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7524KP-REEL DAC is built to meet high standards, ensuring consistent performance and longevity in demanding environments. With its robust design and proven technology, this product offers an excellent solution for designers looking to integrate reliable digital-to-analog conversion into their systems.

Ordering Information:

The AD7524KP-REEL is available in reel packaging, facilitating efficient handling and placement during the manufacturing process. For detailed ordering and shipment information, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2804 $64.9628
16+ $7.6149 $121.8384
24+ $7.3770 $177.0480
33+ $7.1391 $235.5903
42+ $6.9011 $289.8462
57+ $6.1873 $352.6761
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess