EN
  • EN
  • DE

AD7506SD

Part No AD7506SD
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 16:1 450OHM 28CDIP / 1 Circuit IC Switch 16:1 450Ohm 28-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Number of Circuits 1
On-State Resistance (Max) 450Ohm
Channel-to-Channel Matching (ΔRon) 18Ohm (Typ)
Voltage - Supply, Single (V+) 15V
Voltage - Supply, Dual (V±) ±15V
Switch Time (Ton, Toff) (Max) 1.5µs, 1µs
Channel Capacitance (CS(off), CD(off)) 5pF, 40pF
Current - Leakage (IS(off)) (Max) 50nA
Mounting Type Through Hole
Package / Case 28-CDIP (0.605", 15.37mm)
Supplier Device Package 28-CDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859618-AD7506SD
Ultra Librarian 3D Model Ultra Librarian AD7506SD CAD Model

Description

The AD7506SD, manufactured by Analog Devices Inc., is a high-performance, digital-to-analog converter (DAC) designed for precision applications that require reliable and accurate analog output. This robust component is well-suited for industrial, automation, and control systems, where stable and precise analog signals are crucial for operational integrity.

Key Features:

  • Multiple Output Channels: The AD7506SD boasts a multi-channel configuration, providing users with several independent DAC outputs from a single integrated circuit, enhancing system design flexibility.
  • High Resolution: With its fine resolution, the AD7506SD ensures detailed and nuanced signal conversion, resulting in superior control over the analog outputs.
  • Durable Construction: Encased in a robust package, the AD7506SD is built to withstand harsh industrial environments, ensuring long-term reliability and performance.
  • Low Power Consumption: Designed to be energy-efficient, the AD7506SD minimizes power usage, making it ideal for applications where power conservation is essential.
  • Easy Integration: The standardized interface of the AD7506SD simplifies integration into existing systems, allowing for a seamless upgrade or implementation process.

Applications:

  • Process Control Systems
  • Data Acquisition Systems
  • Automated Test Equipment
  • Industrial Automation
  • Analog Output Modules

Technical Specifications:

The AD7506SD features a wide operating temperature range, ensuring consistent performance across various environmental conditions. It is available in a standard package, compatible with common PCB layouts, which facilitates easy mounting and soldering during the manufacturing process.

Ordering and Availability:

For pricing, availability, and ordering information, please contact Analog Devices Inc. or an authorized distributor. Ensure that you reference the exact product code, AD7506SD, to obtain the correct component for your needs. Analog Devices Inc. provides comprehensive technical support and documentation to assist with product integration and troubleshooting.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess