EN
  • EN
  • DE

AD7506KN

Part No AD7506KN
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS 8- AND 16-CHANNEL ANALOG MULTIPLEXERS | IC MULTIPLEXER 16X1 28DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
On-State Resistance (Maximum) 450Ohm
Channel-to-Channel Matching (ΔRon) 18Ohm
Supply Voltage , Dual (V±) ±15V
Switch Time (Ton, Toff) (Maximum) 1.5μs, 1μs
Channel Capacitance (CS(off), CD(off)) 5pF, 40pF
Current - Leakage (IS(off)) (Maximum) 5nA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Family Part Number AD7506
Manufacturer Pack Quantity 13
MSL Level 1 (Unlimited)
Win Source Part Number 1137294-AD7506KN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7506KN CAD Model

Description

Product Overview: AD7506KN by Analog Devices Inc.

The AD7506KN is a high-performance analog multiplexer from Analog Devices Inc., renowned for its precision in the field of analog technology. This device is designed to provide efficient, reliable switching of analog signals, making it an essential component for various applications in data acquisition systems, test equipment, and analog signal routing.

Key Features

  • Multiple Channel Configurations: The AD7506KN offers a versatile array of switching configurations, typically including 16x1, 8x2, or 4x4 channels. This flexibility allows users to customize the multiplexer setup according to their specific requirements.
  • Low On-Resistance: The device boasts low on-resistance, minimizing signal attenuation and ensuring that the integrity of the analog signal is maintained during the switching process.
  • Low Crosstalk and Charge Injection: With its advanced design, the AD7506KN exhibits minimal crosstalk and charge injection, which are critical parameters for maintaining signal fidelity in sensitive applications.
  • Digital Control: The multiplexer is digitally controlled using standard TTL/CMOS logic levels, providing easy integration with digital processors and microcontrollers.
  • Single or Dual Supply Operation: The AD7506KN can operate with a single supply ranging from +15V to +30V, or a dual supply of ±15V, offering versatility in different system architectures.

Applications

  • Data Acquisition Systems
  • Test Equipment
  • Analog Signal Routing
  • Process Control Systems
  • Communication Systems

The AD7506KN is housed in a robust plastic DIP (Dual In-line Package), ensuring durability and ease of handling during the assembly process. Its operational temperature range from 0°C to +70°C allows for deployment in a variety of environments without compromising performance.

Analog Devices Inc. has a reputation for producing high-quality components that are trusted by engineers and technicians worldwide. The AD7506KN is no exception, offering the reliability and precision required for sophisticated electronic systems. Whether for prototyping or mass production, this analog multiplexer stands as a testament to Analog Devices Inc.'s commitment to excellence in the field of analog technology.

You May Also Be Interested in

Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.0135 $94.0270
3+ $38.5752 $115.7256
5+ $37.3697 $186.8485
7+ $36.1642 $253.1494
9+ $34.9588 $314.6292
12+ $31.3423 $376.1076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess