EN
  • EN
  • DE

AD75019JPZ-REEL

Part No AD75019JPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC CROSSPOINT SWIT 16X16 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Applications Analog
Number of Channels 1
On-State Resistance (Maximum) 300 Ohm
Operating Supply Voltage 9 V ~ 25.2 V
Dual Voltage Supply ±12V
-3db Bandwidth 20MHz
Features Serial Interface
Operating Temperature Range -25°C ~ 85°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 767333-AD75019JPZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name AD75019
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD75019JPZ-REEL CAD Model

Description

Product Overview: AD75019JPZ-REEL by Analog Devices Inc.

The AD75019JPZ-REEL is a versatile and high-performance crosspoint switch manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is designed to cater to a wide range of applications, including signal routing, programmable logic, and matrix switching systems. Packaged in a convenient reel format, it is ideal for automated assembly processes and is well-suited for both prototyping and large-scale production.

Key Features

  • Matrix Configuration: The device boasts a 16x16 crosspoint switch matrix, allowing for flexible routing of 16 inputs to 16 outputs.
  • Low On-Resistance: With a typical on-resistance of 70 ohms, the switch ensures minimal signal distortion and attenuation.
  • High Voltage Handling: It can handle signal levels up to ±11 volts, making it suitable for a variety of signal types.
  • Serial Interface: The switch is controlled via a serial interface, simplifying the connection to microprocessors or digital systems.
  • CMOS Technology: Built using CMOS technology, it offers reduced power consumption and increased reliability.

Applications

The AD75019JPZ-REEL is a flexible component that can be used in multiple applications such as:

  • Automated Test Equipment (ATE)
  • Audio and Video Switching Systems
  • Data Acquisition Systems
  • Communication Systems
  • Programmable Logic Controllers (PLCs)

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD75019JPZ-REEL is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The product is available in a surface-mount package, ensuring compatibility with modern PCB assembly techniques.

Ordering Information

The product is offered in a reel format as AD75019JPZ-REEL for ease of manufacturing and inventory management. For detailed specifications and ordering information, customers should consult the datasheet and contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess