EN
  • EN
  • DE

AD7490S2

Part No AD7490S2
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002269-AD7490S2
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7490S2 CAD Model

Description

The AD7490S2 is a high-performance, 12-bit Successive Approximation Register (SAR) Analog-to-Digital Converter (ADC) brought to you by Analog Devices Inc., a leader in high-performance semiconductors. This ADC is designed to offer a perfect blend of speed, precision, and power efficiency, making it an ideal choice for a wide range of applications, including data acquisition systems, medical instruments, and industrial process control.

Key Features

  • Resolution: 12-bit SAR ADC, providing fine detail in the conversion of analog signals to digital data.
  • Sampling Rate: Offers a high-speed operation with a sampling rate of up to 1 MSPS (Mega-Samples Per Second), allowing for real-time data processing.
  • Input Voltage Range: Flexible input range that is compatible with various signal levels for versatile use across different systems.
  • Low Power Consumption: Designed with power efficiency in mind, ensuring minimal power draw without sacrificing performance, making it suitable for battery-powered devices.
  • Interface: Features a user-friendly SPI (Serial Peripheral Interface) for easy communication with microcontrollers and processors.
  • Package: Available in a compact package, allowing for integration into space-constrained applications.

Applications

The AD7490S2 is versatile and can be used in various applications due to its high resolution and speed. It is particularly well-suited for:

  • Data acquisition systems that require rapid and accurate signal conversion.
  • Medical instrumentation where precision is critical for patient monitoring and diagnostics.
  • Industrial process controls where reliable and consistent performance is necessary for monitoring and control of manufacturing processes.

Conclusion

With its robust feature set, the AD7490S2 from Analog Devices Inc. stands out as a superior choice for designers looking for a fast, accurate, and power-efficient 12-bit ADC. Its integration capabilities, coupled with a high-speed SPI interface, make it an excellent component for enhancing the performance and reliability of advanced electronic systems.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess