EN
  • EN
  • DE

AD7478ART-REEL7

Part No AD7478ART-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1 MSPS, 12-/10-/8-Bit ADCs in 6-Lead SOT-23 / 1-Channel Single ADC SAR 1Msps 8-bit Serial 6-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171753-AD7478ART-REEL7
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Medical, Automation & Process Control, Sensing & Instrumentation
Family Name AD7478
Introduction Date April 01, 2000
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7478ART-REEL7 CAD Model

Description

AD7478ART-REEL7 - A High-Performance ADC by Analog Devices Inc.

The AD7478ART-REEL7 is a state-of-the-art 12-bit Analog-to-Digital Converter (ADC) offered by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This compact and efficient ADC is designed for applications where space is at a premium and power consumption is of utmost concern.

Key Features:

  • Resolution: The AD7478ART-REEL7 provides a 12-bit resolution, ensuring precise digital representation of the analog input signal.
  • Sampling Rate: It boasts a fast sampling rate, ideal for capturing high-speed signals without compromising data integrity.
  • Low Power Consumption: With its focus on energy efficiency, this ADC minimizes power usage, making it suitable for battery-powered devices and power-sensitive applications.
  • Compact Form Factor: Available in a tiny SOT-23 package, the AD7478ART-REEL7 is perfect for space-constrained designs.
  • Interface: The device includes a SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • Supply Voltage: It operates on a single 2.7 V to 5.25 V power supply, providing flexibility in various system designs.

Applications:

The versatile nature of the AD7478ART-REEL7 makes it an excellent choice for a broad range of applications, including:

  • Battery-powered devices
  • Data acquisition systems
  • Medical instruments
  • Communication systems
  • Portable instrumentation

Reliability and Quality:

Analog Devices Inc. is renowned for its commitment to quality, and the AD7478ART-REEL7 is no exception. It is produced using a high-quality silicon design process and is rigorously tested to ensure performance and reliability. The device is supplied in a tape and reel format (REEL7), which is ideal for automated manufacturing processes.

Whether you're developing a sophisticated medical device, a portable instrument, or any other system requiring a high-performance ADC with minimal footprint, the AD7478ART-REEL7 from Analog Devices Inc. offers an optimal solution that does not compromise on functionality or efficiency.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3738 $60.7284
37+ $3.1555 $116.7535
57+ $3.0469 $173.6733
82+ $2.8298 $232.0436
107+ $2.7200 $291.0400
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,100 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess