EN
  • EN
  • DE

AD7478ART-500RL7

Part No AD7478ART-500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 1MSPS SOT-23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Number of Bits 8
Sampling Rate 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Supply
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Case / Package SOT-23-6
Win Source Part Number 077027-AD7478ART-500RL7
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Medical, Automation & Process Control, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian AD7478ART-500RL7 CAD Model

Description

Product Overview: AD7478ART-500RL7

The AD7478ART-500RL7 is a high-performance, 12-bit Analog-to-Digital Converter (ADC) designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This ADC component is part of the AD7478 series, which is known for its compact size, high speed, and low power consumption, making it an ideal choice for a wide range of applications where space and power efficiency are critical.

Key Features

  • Resolution: The AD7478ART-500RL7 offers a 12-bit resolution, providing precise digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of 1 MSPS (Mega Samples Per Second), this ADC is capable of converting analog inputs to digital outputs with high speed, ensuring minimal latency for real-time applications.
  • Power Efficiency: It operates on a single 2.35 V to 5.25 V power supply, which is beneficial for battery-powered devices and other power-sensitive applications.
  • Package: The device comes in a compact SOT-23 package, which is suitable for space-constrained applications.
  • Interface: It features a Serial Peripheral Interface (SPI), which allows for easy integration with microcontrollers and digital systems.
  • Temperature Range: The AD7478ART-500RL7 is operational over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under various environmental conditions.

Applications

The versatility of the AD7478ART-500RL7 makes it an excellent choice for a multitude of applications, including:

  • Data acquisition systems
  • Battery-powered devices
  • Medical instruments
  • Communication systems
  • Portable instrumentation
  • Consumer electronics

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The AD7478ART-500RL7 is designed and manufactured to meet the stringent requirements of the electronics industry, ensuring both reliability and performance for critical applications.

Whether you are developing a sophisticated medical device, a portable consumer gadget, or a high-speed data acquisition system, the AD7478ART-500RL7 from Analog Devices Inc. offers a balance of speed, precision, and power efficiency that can enhance the performance and functionality of your product.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3738 $60.7284
37+ $3.1555 $116.7535
57+ $3.0469 $173.6733
82+ $2.8298 $232.0436
107+ $2.7200 $291.0400
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess