The AD7476ART-REEL7, from Analog Devices Inc., is a high-performance, 12-bit Analog-to-Digital Converter (ADC) that offers a compact and efficient solution for a wide range of applications requiring accurate and fast digital representations of analog signals.
Key Features
- Resolution: 12-bit ADC, providing fine granularity for a wide range of input signals.
- Sampling Rate: Capable of conversion rates up to 1 MSPS (Mega Samples Per Second), suitable for high-speed applications.
- Power Efficiency: Low power consumption design, ideal for battery-powered devices and power-sensitive applications.
- Voltage Supply Range: Operates from a single 2.35 V to 5.25 V power supply, offering flexibility in various system designs.
- Interface: Features a Serial Peripheral Interface (SPI), allowing for easy integration with most microcontrollers and digital systems.
- Package: Available in a compact SOT-23 package, which is suitable for space-constrained applications.
- Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation in harsh environments.
Applications
The AD7476ART-REEL7 is versatile and can be used in a multitude of applications, including:
- Data acquisition systems
- Battery-powered devices
- Medical instruments
- Communication systems
- Instrumentation and control systems
Product Description
The AD7476ART-REEL7 is a 12-bit successive approximation register (SAR) ADC that combines high performance and low power consumption in a tiny package. The device features a pseudo-differential unipolar input, making it an excellent choice for single-ended measurements where ground-referenced signals need to be digitized without the need for external buffering.
It is provided in a tape and reel form for ease of handling and use in automated manufacturing environments. The "REEL7" designation indicates that the product is packaged in a 7-inch reel, typically containing several thousand units, which is standard for surface-mount technology components.
For designers and engineers looking for an ADC that balances speed, accuracy, and power efficiency, the AD7476ART-REEL7 by Analog Devices Inc. is an excellent choice that offers robust performance for sophisticated electronic systems.