EN
  • EN
  • DE

AD7453BRTZ-R2

Part No AD7453BRTZ-R2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR SOT23-8 / 12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 12
Sampling Rate (Per Second) 555k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Package / Case SOT-23-8
Supplier Device Package SOT-23-8
Mounting SMD (SMT)
Base Product Number AD7453
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD7453BRTZ-R2CT,2156-AD7453BRTZ-R2-ADTR-ND,2156-AD7453BRTZ-R2,AD7453BRTZR2,ANAANAAD7453BRTZ-R2,AD7453BRTZ-R2TR,AD7453BRTZ-R2DKR
Standard Package 250
Win Source Part Number 1207765-AD7453BRTZ-R2
Ultra Librarian 3D Model Ultra Librarian AD7453BRTZ-R2 CAD Model

Description

Analog Devices AD7453BRTZ-R2: Precision Successive Approximation Register (SAR) ADC

The AD7453BRTZ-R2 is a high-performance 12-bit Successive Approximation Register (SAR) Analog-to-Digital Converter (ADC) from Analog Devices Inc., renowned for its precision and speed. This compact component is designed to deliver accurate digital representations of analog signals, making it an ideal choice for a wide range of applications including data acquisition systems, medical instruments, and industrial control processes.

With an impressive sampling rate, the AD7453BRTZ-R2 ensures that rapidly changing signals are captured with high fidelity. Its 12-bit resolution means that it can distinguish between 4096 discrete analog levels, providing fine detail in the digital output. This feature is especially important in applications where precision is crucial, such as in instrumentation or automated test equipment.

The device operates on a single 5V power supply, which is advantageous for systems that require a reduced power consumption footprint. Furthermore, it boasts a pseudo-differential input type, which helps to minimize common-mode noise and thus enhances the signal-to-noise ratio (SNR). This results in cleaner, more accurate signal conversion, which is vital for high-precision tasks.

The AD7453BRTZ-R2 is available in a compact, RoHS-compliant, 10-lead MSOP (Mini Small Outline Package) that is suitable for space-constrained applications. Its small form factor does not compromise its performance, making it a versatile choice for both portable and stationary electronics.

For ease of integration into digital systems, this ADC features a high-speed SPI-compatible serial interface. This allows for quick and reliable communication with microcontrollers and digital signal processors, enabling designers to build sophisticated systems with fewer components and shorter development times.

Analog Devices Inc. is known for producing high-quality components that are durable and reliable. The AD7453BRTZ-R2 is no exception, with a design that ensures long-term stability and performance, even in harsh operating conditions. Whether you're designing for industrial automation, precision measurement, or any application requiring accurate analog-to-digital conversion, the AD7453BRTZ-R2 from Analog Devices is a choice that promises to deliver both precision and efficiency.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess