AD744KRZ Precision Operational Amplifier
The AD744KRZ is a high-performance monolithic operational amplifier from Analog Devices Inc. Designed with precision, low noise, and high-speed specifications, this op-amp is ideal for a wide range of applications, including medical instrumentation, professional audio equipment, and high-quality test and measurement systems.
Key Features:
- Precision Performance: The AD744KRZ offers excellent accuracy and stability, making it suitable for applications requiring precise signal amplification.
- Low Noise: With its low noise characteristics, the AD744KRZ ensures signal integrity, which is critical in sensitive audio and instrumentation applications.
- High Speed: The device provides a fast settling time, making it an excellent choice for high-speed data acquisition and control systems.
- Wide Supply Range: It operates with a supply voltage range from ±4.5 V to ±18 V, allowing for flexibility in various circuit designs.
- Flexible Output Stage: The AD744KRZ can drive capacitive loads, which is beneficial in buffer and filter applications.
Product Specifications:
Parameter
Value
Supply Voltage (±V)
4.5 to 18
Input Offset Voltage (mV)
0.5
Input Bias Current (nA)
1.5
Gain Bandwidth Product (MHz)
4
Slew Rate (V/µs)
13
Applications:
- Professional Audio Equipment
- Medical Instrumentation
- Test and Measurement Systems
- Active Filters and Buffers
- Data Acquisition Systems
The AD744KRZ comes in a robust package that ensures reliable operation even in demanding environments. Its combination of precision, low noise, and high speed makes it a versatile choice for designers seeking an operational amplifier that delivers consistent performance across a range of challenging applications.