EN
  • EN
  • DE

AD7415ARTZ-0REEL7

Part No AD7415ARTZ-0REEL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description 0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type I²C/SMBus
Operating Supply Voltage 2.7 V ~ 5.5 V
Resolution 9 b
Features One-Shot, Output Switch, Shutdown Mode, Sleep Mode
Accuracy - Highest (Lowest) ±1.87°C (±3°C)
Test Condition 40°C (-40°C ~ 85°C)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1137184-AD7415ARTZ-0REEL7
Manufacturer Homepage www.analog.com
Family Name AD7415
Introduction Date July 01, 2001
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7415ARTZ-0REEL7 CAD Model

Description

The AD7415ARTZ-0REEL7 is a high-precision digital temperature sensor from Analog Devices Inc., designed to provide accurate temperature readings in a variety of applications. This compact sensor is part of the AD7415 series and is notable for its small size, high accuracy, and ease of use, making it an ideal choice for space-constrained applications.

Key Features

  • Temperature Measurement: The AD7415ARTZ-0REEL7 provides a 10-bit temperature reading, which translates to a resolution of 0.25°C per bit, ensuring precise temperature monitoring.
  • Operating Range: This sensor operates over a wide temperature range from -40°C to +125°C, catering to a broad spectrum of environments.
  • Communication Interface: It features a serial I2C interface for easy integration with microcontrollers and other digital systems.
  • Supply Voltage: The device operates from a single 2.7V to 5.5V supply, accommodating various system power requirements.
  • Low Power Consumption: It is optimized for low power consumption, making it suitable for battery-powered devices and power-sensitive applications.
  • Package: The AD7415ARTZ-0REEL7 comes in a compact SOT-23-6 package, which is ideal for space-saving designs.
  • One-Shot and Shutdown Modes: The sensor includes features such as one-shot temperature measurement and shutdown mode to further reduce power consumption when the device is not in use.

Applications

The AD7415ARTZ-0REEL7 is versatile and can be used in a wide array of applications, including:

  • Environmental Control Systems
  • Computer Thermal Monitoring
  • Industrial Process Control
  • Portable and Battery-Powered Devices
  • Telecommunications Equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7415ARTZ-0REEL7 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliability and performance.

You May Also Be Interested in

NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8892 $50.5596
32+ $3.1911 $102.1152
49+ $3.0914 $151.4786
67+ $2.9917 $200.4439
87+ $2.8920 $251.6040
116+ $2.5928 $300.7648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,220 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess