EN
  • EN
  • DE

AD7381BCPZ-RL7

Part No AD7381BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 14BIT SAR 16LFCSP / 14 Bit Analog to Digital Converter 2 Input SAR 16-LFCSP (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 14
Sampling Rate (Per Second) 4M
Number of Inputs 2
Input Type Differential
Data Interface Serial
Configuration S/H-ADC
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 3V ~ 3.6V
Voltage - Supply, Digital 1.65V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (3x3)
Mounting SMD (SMT)
Base Product Number AD7381
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD7381BCPZ-RL7-ND,AD7381BCPZ-RL7CT,-2735-AD7381BCPZ-RL7CT,AD7381BCPZ-RL7TR,AD7381BCPZ-RL7DKR
Standard Package 1,500
Win Source Part Number 1226175-AD7381BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD7381BCPZ-RL7 CAD Model

Description

Analog Devices Inc. AD7381BCPZ-RL7 - High-Speed, Dual 16-Bit SAR ADC

The AD7381BCPZ-RL7 is a state-of-the-art, 16-bit, dual-channel successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc., renowned for its precision and high-speed performance. This component is designed to deliver rapid data acquisition with a throughput rate of 4 MSPS per channel, making it an ideal choice for a wide range of applications including medical imaging, data acquisition systems, and communication infrastructure.

With its dual ADC cores, the AD7381BCPZ-RL7 allows for simultaneous sampling of two channels, which is crucial for applications requiring high-speed, multi-channel data acquisition. The precision of 16-bit resolution ensures that the data captured is highly accurate, providing the detail needed for critical measurements and analysis.

One of the key features of the AD7381BCPZ-RL7 is its wide input bandwidth, which enables the capture of a broad range of signal frequencies without compromising the integrity of the data. This makes it suitable for high-frequency signal applications where maintaining signal fidelity is paramount.

The device comes in a compact 20-lead LFCSP (Lead Frame Chip Scale Package) that minimizes the required board space, making it a perfect fit for space-constrained applications. The AD7381BCPZ-RL7 operates over a wide supply voltage range, allowing for flexibility in system power design. Moreover, it features a low power consumption profile, which is critical for portable and battery-powered devices where power efficiency is a necessity.

For design engineers looking to integrate the AD7381BCPZ-RL7 into their systems, Analog Devices Inc. provides comprehensive technical support, including detailed datasheets, application notes, and reference designs. This ensures a smooth integration process and helps to reduce time-to-market for products incorporating this high-performance ADC.

In summary, the AD7381BCPZ-RL7 from Analog Devices Inc. is a high-speed, dual 16-bit SAR ADC offering exceptional performance, precision, and ease of use for a broad spectrum of applications. Its combination of speed, accuracy, and low power consumption makes it an excellent choice for designers seeking to enhance the data acquisition capabilities of their systems.

You May Also Be Interested in

Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess