EN
  • EN
  • DE

AD7367BRUZ-5

Part No AD7367BRUZ-5
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 24TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 14 Bit Analog to Digital Converter 4 Input 2 SAR 24-TSSOP
Manufacturer Analog Devices Inc.
Series iCMOS®
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name AD7367
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 62
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909666-AD7367BRUZ-5
Ultra Librarian 3D Model Ultra Librarian AD7367BRUZ-5 CAD Model

Description

Product Overview: AD7367BRUZ-5

The AD7367BRUZ-5 is a high-performance, dual 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in precision signal processing technology. This robust component is specifically engineered to deliver fast, accurate data conversion in a variety of demanding applications including industrial data acquisition, medical instrumentation, and communication systems.

Key Features

  • Dual 12-bit SAR ADC: The device integrates two successive approximation register (SAR) ADCs, enabling simultaneous sampling and conversion of two different analog signals.
  • High Throughput: With a conversion rate of up to 1 MSPS (mega-samples per second), the AD7367BRUZ-5 ensures rapid data acquisition, which is critical for high-speed signal processing tasks.
  • Wide Input Range: The ADC is capable of handling input signal ranges of ±10 V and ±5 V, providing the flexibility needed for a variety of input signals.
  • True Bipolar Input: The true bipolar input capability allows for the measurement of both positive and negative signals without the need for additional signal conditioning.
  • On-Chip Reference: An internal 2.5 V reference reduces external component count, simplifying design and saving board space.
  • Interface Options: The device includes a serial interface compatible with SPI, QSPI, MICROWIRE, and DSP interface standards, ensuring easy integration with a wide range of microprocessors and digital systems.
  • Power Management: The AD7367BRUZ-5 features a power-down mode, significantly reducing power consumption when the ADC is not in active conversion.
  • Package: It is available in a 24-lead TSSOP (thin shrink small outline package), which is suitable for space-constrained applications.

Applications

The versatility of the AD7367BRUZ-5 makes it an ideal choice for a multitude of applications where precise and quick data conversion is necessary. These applications include:

  • Industrial Automation and Process Control
  • Medical Devices such as ECG and EEG Monitors
  • Battery-Powered Instruments
  • Data Acquisition Systems
  • Instrumentation and Control Systems

With its high-speed performance, dual-channel operation, and robust interface options, the AD7367BRUZ-5 from Analog Devices Inc. stands out as a superior ADC solution for engineers and designers seeking reliability and precision in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8505 $53.5515
6+ $16.7207 $100.3242
10+ $16.1558 $161.5580
14+ $15.0260 $210.3640
18+ $14.4611 $260.2998
22+ $13.8963 $305.7186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,121 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess