EN
  • EN
  • DE

AD7357BRUZ-500RL7

Part No AD7357BRUZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DUAL14BIT 4.2MSPS 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution 14
Sampling Rate 4.2M
Number of Inputs 2
Input Type Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of Converters 2
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 2.25 V ~ 2.75 V
Voltage - Supply, Digital 2.25 V ~ 2.75 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 767308-AD7357BRUZ-500RL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD7357
Introduction Date September 26, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7357BRUZ-500RL7 CAD Model

Description

The AD7357BRUZ-500RL7 is a high-performance, dual, 14-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to cater to the demanding needs of high-speed data acquisition systems. This ADC is capable of simultaneous sampling of two channels at a remarkable speed of 4.5 MSPS (mega samples per second) per channel, ensuring precise and rapid data capture for both channels.

Key Features:

  • Dual 14-Bit Resolution: The device offers a high-resolution 14-bit output, enabling precise digital representation of the analog input signals.
  • High Sampling Rate: With a sampling rate of up to 4.5 MSPS per channel, the AD7357BRUZ-500RL7 is well-suited for high-speed applications.
  • Simultaneous Sampling: The simultaneous sampling feature allows for accurate time domain representation of the input signals, making it ideal for applications such as phased array systems, where timing is critical.
  • Wide Input Bandwidth: The ADC features a wide analog input bandwidth supporting a variety of signal frequencies.
  • Serial Interface: The device includes a serial interface for communication with microprocessors or DSPs, facilitating easy integration into digital systems.
  • Single 3.0 V to 3.6 V Supply: Operates on a single supply voltage, simplifying power supply design.
  • Industrial Temperature Range: The ADC operates reliably over an extended temperature range, making it suitable for industrial environments.

Applications:

The versatility of the AD7357BRUZ-500RL7 makes it an excellent choice for a wide range of applications, including:

  • Medical Imaging Systems
  • Data Acquisition Systems
  • Communications Infrastructure
  • Instrumentation and Control Systems
  • Phased Array Radar Systems

Package and Availability:

The ADC comes in a TSSOP (Thin Shrink Small Outline Package) form factor, under the part number AD7357BRUZ-500RL7, and is available in tape and reel packaging for ease of manufacturing and assembly processes.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8573 $75.7146
4+ $31.0624 $124.2496
5+ $30.0917 $150.4585
7+ $29.1210 $203.8470
9+ $28.1503 $253.3527
12+ $25.2382 $302.8584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 509 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess