EN
  • EN
  • DE

AD7357BCPZ

Part No AD7357BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 18LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features 14 Bit Analog to Digital Converter 2 Input 2 SAR 18-LFCSP-WQ (5x4)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 18-WQFN Exposed Pad, CSP
Case / Package 18-LFCSP-WQ (5x4)
Family Name AD7357
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909665-AD7357BCPZ
Ultra Librarian 3D Model Ultra Librarian AD7357BCPZ CAD Model

Description

Product Overview: AD7357BCPZ from Analog Devices Inc.

The AD7357BCPZ is a high-performance, dual-channel, 14-bit, 4.5 MSPS analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors. This component is specifically engineered to meet the rigorous demands of high-speed data acquisition systems where wide bandwidth and high resolution are required.

Key Features

  • Dual 14-Bit ADC: The AD7357BCPZ features two independent 14-bit ADCs, providing simultaneous sampling and conversion of two analog signals. This is ideal for applications that require high channel density and exceptional multi-channel performance.
  • High Sampling Rate: With a sampling rate of up to 4.5 million samples per second (MSPS), this ADC can handle high-speed signals, making it suitable for applications such as medical imaging, communications, and instrumentation.
  • Wide Input Bandwidth: The ADC boasts a wide analog input bandwidth, enabling the accurate digitization of high-frequency signals without significant attenuation.
  • Low Power Consumption: Designed for power-sensitive applications, the AD7357BCPZ operates with a low power consumption, minimizing the thermal footprint and making it ideal for portable and battery-powered devices.
  • Serial Interface: It includes a high-speed serial interface that supports standard SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration with most microprocessors and digital signal processors.

Applications

  • Medical Imaging Systems
  • Data Acquisition Systems
  • Communications Infrastructure
  • Instrumentation and Control Systems

Package and Quality

The AD7357BCPZ comes in a compact 20-lead LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications. Analog Devices Inc. ensures high reliability and performance of the AD7357BCPZ by adhering to stringent quality control measures and providing comprehensive technical support.

With its combination of high-speed, precision, and low power consumption, the AD7357BCPZ from Analog Devices Inc. is an excellent choice for designers looking to push the boundaries of their data acquisition systems and achieve new levels of performance and efficiency.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.2239 $90.2239
2+ $87.3134 $174.6268
3+ $84.4030 $253.2090
4+ $75.6716 $302.6864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess