The AD7304BR is a high-performance, quad 8-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device offers four voltage output DACs on a single monolithic chip, providing a compact and efficient solution for digital-to-analog conversion applications.
Key Features
- High Integration: The AD7304BR contains four DACs in one package, reducing the need for multiple components and simplifying design.
- Resolution: Each DAC has an 8-bit resolution, providing sufficient granularity for a wide range of applications.
- Output Range: The device can be configured to provide a variety of output ranges, ensuring versatility across different use cases.
- Low Power Consumption: Designed with power efficiency in mind, the AD7304BR is suitable for battery-powered and portable devices.
- Fast Settling Time: The DACs offer a fast settling time, enabling rapid updates to the output voltage which is critical in dynamic applications.
Applications
The AD7304BR is suitable for a broad spectrum of applications. It is particularly useful in systems that require multiple DACs and where space is at a premium. Typical applications include:
- Process control systems
- Data acquisition systems
- Digital signal processing
- Automatic test equipment
- Battery-powered instruments
Technical Specifications
Parameter
Value
Resolution
8-Bit
Number of DACs
4
Settling Time
Typically 150 ns
Output Type
Voltage
Interface
Serial
Supply Voltage
4.75 V to 5.25 V
Package
SOIC
Overall, the AD7304BR from Analog Devices Inc. is a reliable and versatile choice for designers seeking a quad DAC solution that offers a balance between performance and power efficiency.