EN
  • EN
  • DE

AD7294BSUZ

Part No AD7294BSUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT W/DAC/TEMP 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type ADC, DAC
Resolution (Bits) 12 b
Sampling Rate 22.22k
Data Interface I2C, Serial
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 64-TQFP (7x7)
Win Source Part Number 128830-AD7294BSUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7294BSUZ CAD Model

Description

Analog Devices Inc. AD7294BSUZ Product Overview

The AD7294BSUZ is a precision integrated circuit from Analog Devices Inc. designed to cater to a broad range of applications requiring high-performance data acquisition systems. This product is a testament to Analog Devices' commitment to providing innovative solutions that combine multiple functions into a single chip, optimizing both space and performance in sophisticated electronic systems.

This multifunctional device integrates several key components including a 12-bit Digital-to-Analog Converter (DAC), a 14-bit Analog-to-Digital Converter (ADC), and a temperature sensor, making it an ideal choice for system monitoring and control applications. The high level of integration in the AD7294BSUZ simplifies design, reduces board space, and lowers system cost, all while maintaining exceptional performance.

The AD7294BSUZ boasts a robust feature set:

  • 12-Bit DAC: The onboard DAC provides precise voltage output, enabling accurate control of system parameters. This feature is particularly useful for setting thresholds or for use in actuator control.
  • 14-Bit ADC: The high-resolution ADC offers excellent data acquisition capabilities, allowing for detailed monitoring of system performance. With its fast sampling rate, the AD7294BSUZ can accurately capture rapid changes in the measured signals.
  • Temperature Sensor: The integrated temperature sensor facilitates monitoring of system temperature, which is critical for maintaining optimal performance and reliability. This feature can also be used for temperature-compensated measurements.
  • Communication Interface: The device features a serial interface compatible with SPI, QSPI, MICROWIRE, and DSP interface standards, ensuring easy integration with a variety of microprocessors or digital systems.

Enclosed in a compact TSSOP package, the AD7294BSUZ is designed for use in space-constrained environments. Applications for this product are diverse and include industrial automation, process control, medical equipment, and power management systems. The combination of DAC, ADC, and temperature sensing in one package makes the AD7294BSUZ a versatile solution for designers looking to enhance system performance through precision monitoring and control.

With its advanced features and integrated design, the AD7294BSUZ from Analog Devices Inc. represents a powerful tool for engineers seeking to develop high-performance, reliable, and cost-effective data acquisition systems.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.0896 $72.1792
4+ $29.6120 $118.4480
6+ $28.6866 $172.1196
8+ $27.7612 $222.0896
10+ $26.8359 $268.3590
13+ $24.0598 $312.7774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess