EN
  • EN
  • DE

AD7278AUJZ-RL7

Part No AD7278AUJZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 3MSPS 6TSOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Number of Bits 8
Sampling Rate 3M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Supply
Analog Supply Voltage 2.35 V to 3.6 V
Digital Supply Voltage 2.35 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Case / Package TSOT-23-6
Win Source Part Number 123802-AD7278AUJZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7278AUJZ-RL7 CAD Model

Description

Product Overview: AD7278AUJZ-RL7 by Analog Devices Inc.

The AD7278AUJZ-RL7 is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) offered by Analog Devices Inc., a renowned leader in precision high-performance integrated circuits. This ADC is designed to deliver a perfect blend of speed and power efficiency, making it an ideal choice for battery-powered applications and power-sensitive devices.

The AD7278AUJZ-RL7 operates from a single 2.35 V to 3.6 V power supply and features a throughput rate of 3 MSPS (mega-samples per second). The device is housed in a compact TSOT-23 package, which is highly conducive for space-constrained applications. With its SPI-compatible serial interface, the AD7278AUJZ-RL7 can easily connect to microcontrollers and digital systems, allowing for straightforward integration into various designs.

The ADC employs a successive approximation register (SAR) architecture, which ensures excellent accuracy and no missing codes. It also includes a track-and-hold amplifier that provides a flexible input range and ensures that the input signal is accurately sampled, resulting in reliable and consistent data conversion.

Key features of the AD7278AUJZ-RL7 include:

  • 12-bit resolution with no missing codes
  • High throughput rate of 3 MSPS
  • Low power consumption, ideal for portable devices
  • Single 2.35 V to 3.6 V power supply operation
  • Compact TSOT-23 package for space-saving designs
  • SPI-compatible serial interface for easy communication
  • Wide input bandwidth to accommodate a variety of signal types

Applications for the AD7278AUJZ-RL7 are diverse and include portable battery-powered devices, data acquisition systems, medical instruments, and communication systems. Its high-speed performance coupled with low power consumption makes it an excellent choice for designers looking to optimize their systems for speed and efficiency.

Analog Devices Inc. provides comprehensive technical support and documentation for the AD7278AUJZ-RL7, ensuring that designers can maximize the capabilities of this ADC in their projects.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess