EN
  • EN
  • DE

AD7277AUJZ-500RL7

Part No AD7277AUJZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 10BIT SAR TSOT23-6 / 10 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 10
Sampling Rate (Per Second) 3M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 2.35V ~ 3.6V
Voltage - Supply, Digital 2.35V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-6
Mounting SMD (SMT)
Base Product Number AD7277
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD7277AUJZ-500RL7DKR,AD7277AUJZ-500RL7CT,AD7277AUJZ500RL7,-2735-AD7277AUJZ-500RL7DKR,AD7277AUJZ-500RL7TR,-2735-AD7277AUJZ-500RL7CT
Standard Package 500
Win Source Part Number 965722-AD7277AUJZ-500RL7
Ultra Librarian 3D Model Ultra Librarian AD7277AUJZ-500RL7 CAD Model

Description

Product Overview: AD7277AUJZ-500RL7

The AD7277AUJZ-500RL7 is a high-performance, 12-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is designed to offer a fast conversion rate with low power consumption, making it an ideal choice for a wide range of applications, including data acquisition systems, medical instruments, and industrial control processes.

Key Features

  • Resolution: 12-bit ADC, providing a fine level of detail in the digital representation of the analog signal.
  • Sampling Rate: Up to 3 MSPS (Mega Samples Per Second), allowing for the capture of fast transient signals.
  • Interface: Serial interface with SPI-compatible serial data output, facilitating easy integration with most microcontrollers and digital systems.
  • Power Supply: Single 2.35 V to 3.6 V supply operation, enabling use in low-voltage systems and helping to reduce power consumption.
  • Power Consumption: Low power operation with a typical supply current of only 3.2 mA at 3 MSPS, which decreases to 2 µA in full power-down mode.
  • Package: Compact 8-lead SOT-23 package, suitable for space-constrained applications.
  • Accuracy: No missing codes to 12 bits and features a fast settling time, ensuring precise and reliable analog-to-digital conversion.
  • Temperature Range: Operational over the industrial temperature range of -40°C to +85°C, making it robust for harsh environments.

Applications

The AD7277AUJZ-500RL7 is versatile and can be used in various applications that require high-speed and accurate data conversion. Some of the typical applications for this ADC include:

  • Battery-powered devices
  • Data acquisition systems
  • Medical instruments such as ECG and EEG monitors
  • Industrial process control systems
  • Instrumentation and control subsystems
  • Communication systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7277AUJZ-500RL7 is built to meet high standards, ensuring consistent performance and durability for critical applications where precision is paramount.

For engineers and designers looking for a fast, accurate, and low-power solution for analog-to-digital conversion, the AD7277AUJZ-500RL7 from Analog Devices Inc. offers an exceptional balance of performance and efficiency.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6428 $50.9992
34+ $2.9889 $101.6226
52+ $2.8955 $150.5660
72+ $2.8021 $201.7512
93+ $2.7087 $251.9091
124+ $2.4285 $301.1340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess