EN
  • EN
  • DE

AD7245ABR

Part No AD7245ABR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 12
Number of D/A Converters 1
Settling Time 7μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type Internal
Supply Voltage , Analog ±10.8V ~ 16.5V
Supply Voltage , Digital 10.8V ~ 16.5V
INL/DNL (LSB) ±0.75 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Mounting Style SMD
Family Part Number AD7245
Manufacturer Pack Quantity 31
MSL Level 1 (Unlimited)
Win Source Part Number 1137016-AD7245ABR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7245ABR CAD Model

Description

Analog Devices Inc. AD7245ABR: Precision DAC

The AD7245ABR is a high-precision digital-to-analog converter (DAC) produced by Analog Devices Inc., a renowned leader in the semiconductor industry. This component is part of a series that is designed to deliver exceptional accuracy and stability, making it an ideal choice for applications that require precise analog signal generation.

Key Features

  • Resolution: The AD7245ABR boasts a 12-bit resolution, providing fine granularity for analog output.
  • Settling Time: It features a fast settling time, allowing for quick updates to the analog output which is crucial in dynamic systems.
  • Output: This DAC offers a buffered voltage output, which can drive capacitive loads while maintaining signal integrity.
  • Interface: With a versatile digital interface, the AD7245ABR can be easily controlled by a microcontroller or digital system.
  • Reference: An onboard precision voltage reference ensures consistent performance and simplifies the design process.
  • Power Supply: The device operates on a single +15V power supply, making it compatible with many standard systems.
  • Package: The AD7245ABR comes in a robust, surface-mount SOIC package that is suitable for compact and high-density circuit designs.

Applications

The AD7245ABR's precision and speed make it an excellent choice for a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Instruments
  • Process Control

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7245ABR is no exception. It is designed to meet stringent industry standards, ensuring performance and durability in even the most demanding environments.

Conclusion

Overall, the AD7245ABR from Analog Devices Inc. is a versatile and reliable DAC that offers the precision required for critical applications. Its combination of speed, accuracy, and ease of use makes it a top choice for designers looking to implement high-performance analog output functionality in their systems.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Intersil
Lowest to $7.1344
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess