EN
  • EN
  • DE

AD7226KRZ-REEL

Part No AD7226KRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description LC2MOS Quad 8-Bit D/A Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Resolution 8
Number of D/A Converters 4
Settling Time 4μs
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage 11.4 V ~ 16.5 V, -5V
Voltage - Supply, Digital 14.25 V ~ 15.75 V
INL/DNL (LSB) ±0.5 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1136981-AD7226KRZ-REEL
Manufacturer Homepage www.analog.com
Family Name AD7226
Introduction Date May 09, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7226KRZ-REEL CAD Model

Description

AD7226KRZ-REEL: Precision Digital-to-Analog Converter

The AD7226KRZ-REEL is a high-performance digital-to-analog converter (DAC) produced by Analog Devices Inc., a leader in precision high-performance integrated circuits. This particular model comes in a convenient reel packaging, which is ideal for automated manufacturing processes, ensuring efficient handling and storage for large-scale production needs.

Key Features

  • Quad Voltage Output: The AD7226KRZ-REEL features four 8-bit voltage output DACs in one compact package, providing multiple channels for parallel data conversion and control tasks.
  • High Precision: With its 8-bit resolution, the device offers fine control over the output voltage, allowing for precise adjustments in a variety of applications.
  • Low Power Consumption: Designed for power-sensitive applications, this DAC operates with a low power requirement, making it suitable for portable and battery-operated devices.
  • Wide Operating Temperature Range: It functions reliably across a broad temperature range, ensuring consistent performance in diverse environments.
  • Software Programmable: The outputs can be programmed via software, providing flexibility and ease of use for system designers and programmers.

Applications

The AD7226KRZ-REEL is versatile and can be used in various applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control
  • Digital Offset and Gain Adjustment
  • Motor Control

Technical Specifications

  • Resolution: 8 bits
  • Number of Channels: 4
  • Package: SOIC-24 (Small Outline Integrated Circuit)
  • Operating Temperature: -40°C to +85°C
  • Supply Voltage: 11.4 V to 16.5 V

The AD7226KRZ-REEL is an excellent choice for designers and engineers looking for a reliable and precise DAC solution. Its combination of high precision, low power consumption, and multiple output channels makes it a versatile component for a wide range of electronic systems. Whether it's for industrial control systems or precision measurement devices, the AD7226KRZ-REEL from Analog Devices Inc. stands out as a top-tier component in its class.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess