EN
  • EN
  • DE

AD7190BRUZ-REEL

Part No AD7190BRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 2CH 24BIT W/PGA 24TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 24
Number of Inputs 2, 4
Input Type Differential, Pseudo-Differential
Data Interface SPI, DSP
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 5.25 V
Features PGA
Temperature Range - Operating -40°C to 105°C
Case / Package 24-TSSOP
Win Source Part Number 008093-AD7190BRUZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD7190
Introduction Date October 31, 2008
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7190BRUZ-REEL CAD Model

Description

AD7190BRUZ-REEL: High Precision, Low Noise Analog-to-Digital Converter

The AD7190BRUZ-REEL from Analog Devices Inc. is a state-of-the-art 24-bit sigma-delta analog-to-digital converter (ADC) that offers industry-leading performance in noise, linearity, and resolution. This component is designed for direct interfacing to low-level sensor signals, making it an ideal choice for high-precision measurement applications in instrumentation, industrial control systems, and medical devices.

Featuring a low-noise programmable gain array (PGA) and a precision delta-sigma modulator, the AD7190BRUZ-REEL delivers a very high degree of accuracy and noise performance. The device supports data output rates from 4.7 Hz to 4.8 kHz, allowing designers to trade off between resolution and speed depending on the application requirements.

The AD7190BRUZ-REEL offers a flexible input multiplexer that can handle up to eight single-ended channels or four differential channels, providing versatility for various signal sources. The integrated PGA allows for gains from 1 to 128, which, combined with the low noise performance, enables the measurement of small amplitude signals close to the noise level.

With an on-chip low drift voltage reference, the ADC maintains a consistent performance over a wide temperature range. The device operates from a single 3 V to 5 V power supply, and its power consumption scales with throughput, making it suitable for battery-powered and portable applications where power efficiency is crucial.

The AD7190BRUZ-REEL comes in a compact TSSOP-24 package and is part of the REEL packaging format, which is designed for efficient handling and manufacturing processes, particularly for high-volume production. This ADC also includes a serial peripheral interface (SPI) compatible serial interface, which simplifies the connection to microcontrollers and digital systems.

For applications that demand the highest accuracy and lowest noise, the AD7190BRUZ-REEL from Analog Devices Inc. is an optimal solution, offering unparalleled performance in a small form factor and at a competitive price point.

Key Features:

  • 24-bit resolution with a sigma-delta modulator
  • Low noise PGA with selectable gain from 1 to 128
  • Flexible input multiplexer accommodating multiple channel configurations
  • Low drift on-chip voltage reference
  • Wide operating temperature range
  • Low power consumption suitable for portable devices
  • Simple SPI-compatible serial interface
  • REEL packaging for efficient manufacturing

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2662 $55.5972
12+ $8.6797 $104.1564
18+ $8.3865 $150.9570
26+ $7.8000 $202.8000
34+ $7.5068 $255.2312
42+ $7.2136 $302.9712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,020 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess