EN
  • EN
  • DE

AD7175-8BCPZ-RL

Part No AD7175-8BCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 40LFCSP / 24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 40-LFCSP-WQ (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Number of Bits 24
Sampling Rate (Per Second) 250k
Number of Inputs 8, 16
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI, DSP
Configuration MUX-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog 2V ~ 5.5V
Voltage - Supply, Digital 2V ~ 5.5V
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 105°C
Package / Case 40-WFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-WQ (6x6)
Mounting Type Surface Mount
Base Product Number AD7175
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1381326-AD7175-8BCPZ-RL
Ultra Librarian 3D Model Ultra Librarian AD7175-8BCPZ-RL CAD Model

Description

The AD7175-8BCPZ-RL from Analog Devices Inc. stands as a testament to precision and performance in the realm of analog-to-digital converters (ADCs). This remarkable 24-bit, low noise, fast settling, multiplexed, 8/16-channel (fully/pseudo differential) Sigma-Delta (Σ-Δ) ADC delivers high precision measurements, making it an ideal choice for a wide range of demanding applications, including process control, medical instrumentation, and industrial automation.

With an impressive data output rate of up to 250 kSPS, the AD7175-8BCPZ-RL ensures rapid signal processing, which is crucial for real-time applications where speed and accuracy are paramount. Its integrated features, such as a low drift internal voltage reference, programmable gain array, and robust input overvoltage protection, provide a high degree of flexibility and reliability to system designers.

The device operates within a supply voltage range of 2.7V to 5.25V, offering versatility in various power environments, and its specified operating temperature range from -40°C to +105°C ensures stable performance even in extreme conditions. The ADC comes in a compact 32-lead LFCSP (5x5mm) package, making it suitable for space-constrained applications.

One of the key features of the AD7175-8BCPZ-RL is its user-friendly interface, which supports standard SPI, QSPI™, MICROWIRE™, and DSP interface modes, allowing for easy integration into existing systems. Moreover, the device boasts an internal buffer and a programmable digital filter, which enable designers to optimize signal bandwidth and manage trade-offs between resolution and data rate.

The AD7175-8BCPZ-RL's exceptional performance is further enhanced by its advanced diagnostic features. These include a cyclic redundancy check (CRC) for data readback, a power-on self-test, and a background calibration mechanism, all of which contribute to the overall system integrity and reliability.

In conclusion, the AD7175-8BCPZ-RL by Analog Devices Inc. is a superior choice for engineers and designers seeking an ADC that provides high precision, flexibility, and ease of use. Its robust design and comprehensive feature set ensure that it can meet the stringent requirements of a broad spectrum of precision measurement applications.

You May Also Be Interested in

Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9123 $74.7369
6+ $20.4410 $122.6460
9+ $19.8022 $178.2198
13+ $19.1635 $249.1255
16+ $18.5246 $296.3936
21+ $16.6082 $348.7722
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess