EN
  • EN
  • DE

AD7156BCPZ-REEL

Part No AD7156BCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Ultralow Power, 1.8 V, 3 mm × 3 mm, 2-Channel Capacitance Converter | IC CAP TO DGT 12BIT 100K 10LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Type Capacitance-to-Digital Converter
Number of Channels 2
Resolution (Bits) 12 b
Sampling Rate (Per Second) 100k
Data Interface Serial
Voltage Supply Source Single Supply
Supply Voltage (V) 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Family Part Number AD7156
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Win Source Part Number 1136945-AD7156BCPZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AD7156BCPZ-REEL CAD Model

Description

AD7156BCPZ-REEL Capacitance Converter from Analog Devices Inc.

The AD7156BCPZ-REEL from Analog Devices Inc. is a cutting-edge capacitance-to-digital converter (CDC) that delivers high performance in a compact LFCSP package. This innovative component is designed for a wide range of applications, from touch sensing to fluid level measurement, making it an indispensable tool for engineers and designers in various fields.

At the heart of the AD7156BCPZ-REEL lies its exceptional sensitivity and resolution. The device is capable of detecting changes in capacitance as small as a few femtofarads (fF), which is on the order of the capacitance of a single electron. This high sensitivity makes it an ideal choice for applications requiring precise and accurate measurements, such as proximity sensing and material analysis.

One of the key features of the AD7156BCPZ-REEL is its onboard digital signal processing, which includes factory-calibrated algorithms designed to minimize the effects of temperature and humidity variations. This ensures stable and reliable performance across a wide range of environmental conditions. The device also offers a fast response time, enabling real-time measurement and control for applications that demand quick feedback.

The AD7156BCPZ-REEL operates with a single supply voltage ranging from 2.7V to 3.3V, making it compatible with most low-voltage systems. Its low power consumption is particularly beneficial for battery-powered devices, where extending operational life is critical. Additionally, the component's small form factor, provided in a 10-lead LFCSP package, allows for easy integration into space-constrained designs without sacrificing performance.

For ease of use, the AD7156BCPZ-REEL comes in a tape and reel package, facilitating automated assembly processes and volume production. The device also features an I2C-compatible serial interface, allowing for simple communication with microcontrollers and other digital systems. This interface supports straightforward integration into existing designs, reducing development time and complexity.

In summary, the AD7156BCPZ-REEL from Analog Devices Inc. is a versatile and efficient solution for a multitude of capacitance sensing applications. Its high sensitivity, onboard processing, and low power consumption make it an exceptional choice for designers looking to incorporate advanced sensing capabilities into their products.

You May Also Be Interested in

Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess