EN
  • EN
  • DE

AD7147ACPZ

Part No AD7147ACPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Capacitance to Digital Converter 0.111ksps 16bit 24-Pin LFCSP EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 171676-AD7147ACPZ
Popularity Low
Supply and Demand Status Limited
Family Name AD7147
Introduction Date June 07, 2007
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD7147ACPZ CAD Model

Description

AD7147ACPZ Capacitance Sensor by Analog Devices Inc.

The AD7147ACPZ is an innovative capacitance sensor designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced component is particularly engineered to deliver a robust and intelligent interface for capacitive touch sensing applications.

Key Features:

  • Capacitance to Digital Converter (CDC): The AD7147ACPZ is equipped with a 24-bit CDC, ensuring high-resolution measurements of sensor capacitances and providing superior sensitivity and noise performance.
  • Programmable Sensitivity: Users can program the sensitivity levels to accommodate various touch sensor designs and materials, making the device highly adaptable to different applications.
  • Automatic Environmental Calibration: The device includes an automatic calibration feature which compensates for changes in the environment, maintaining consistent performance without manual recalibration.
  • Multiple Sensor Inputs: It supports up to 13 sensor inputs, allowing for the creation of complex touch interfaces with multiple buttons, sliders, or wheels.
  • Integrated Shield Driver: The integrated shield driver minimizes the effects of parasitic capacitance, enhancing the touch performance and reducing false triggers.
  • Low Power Consumption: Designed for power-sensitive applications, the AD7147ACPZ offers a low power mode, reducing power consumption and extending battery life in portable devices.
  • Communication Interface: It features a serial interface compatible with I²C and SPI protocols, facilitating easy integration with microcontrollers and processors.

Applications:

The AD7147ACPZ is ideal for a wide range of applications that require reliable and responsive touch interfaces. These include:

  • Smart home devices
  • Portable electronics
  • Industrial controls
  • Automotive infotainment systems
  • Medical equipment

This product comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. With its advanced features and flexibility, the AD7147ACPZ by Analog Devices Inc. is a top choice for designers looking to enhance the user experience with high-quality touch interfaces.

You May Also Be Interested in

Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5805 $60.8685
35+ $3.3495 $117.2325
54+ $3.2340 $174.6360
77+ $3.0030 $231.2310
100+ $2.8875 $288.7500
125+ $2.7720 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess