EN
  • EN
  • DE

AD7147ACPZ-500RL7

Part No AD7147ACPZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC CAP-TO-DGTL CONV PROG 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Capacitance-to-Digital Converter
Resolution (Bits) 16 b
Sampling Rate 250k
Data Interface SPI
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.6 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-LFCSP-WQ (4x4)
Win Source Part Number 008089-AD7147ACPZ-500RL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7147ACPZ-500RL7 CAD Model

Description

Product Overview: AD7147ACPZ-500RL7 from Analog Devices Inc.

The AD7147ACPZ-500RL7 is a highly integrated, programmable capacitance-to-digital converter (CDC) from the renowned manufacturer Analog Devices Inc. This advanced component is specifically designed to facilitate the creation of sophisticated touch-sensing interfaces, making it an ideal solution for a wide range of applications including consumer electronics, automotive controls, and industrial interfaces.

Key Features:

  • Capacitance to Digital Conversion: The AD7147 is equipped with Analog Devices' proprietary CDC technology, enabling the precise measurement of capacitance changes in sensor patterns, which is essential for touch-sensing applications.
  • Automatic Environmental Calibration: The device includes an automatic calibration feature that compensates for changes in the environment, ensuring consistent performance despite temperature and humidity variations.
  • Programmable Sensitivity: Users can program the sensitivity of the AD7147, allowing for customization to the specific needs of their application, whether it requires detecting a light touch or a more forceful interaction.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7147 operates with low power requirements, making it suitable for battery-powered devices.
  • Communication Interface: The product supports I2C and SPI communication protocols, providing flexibility in interfacing with microcontrollers and other digital systems.
  • Compact Package: The AD7147ACPZ-500RL7 comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is space-efficient, ideal for designs where board space is at a premium.

Applications:

The versatility of the AD7147ACPZ-500RL7 allows it to be used in a multitude of applications. It is particularly well-suited for creating touch buttons, sliders, and wheels, providing a reliable and responsive user interface. Its use extends to portable devices, such as smartphones and tablets, where power efficiency and compact design are crucial. Additionally, it's an excellent choice for implementing touch controls in automotive interiors or for industrial equipment where robust and reliable touch interfaces are needed.

Overall, the AD7147ACPZ-500RL7 from Analog Devices Inc. represents a sophisticated solution for designers looking to integrate advanced touch-sensing capabilities into their products. With its programmable features, environmental resilience, and efficient power usage, this CDC is engineered to meet the demands of modern touch interface applications.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4150 $51.9050
17+ $6.0841 $103.4297
26+ $5.8940 $153.2440
36+ $5.7039 $205.3404
46+ $5.5138 $253.6348
61+ $4.9434 $301.5474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess