EN
  • EN
  • DE

AD7147AACBZ-RL

Part No AD7147AACBZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC CDC 13CH SPI W/RAM 25WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series CapTouch
Packaging Reel package
Part Status Obsolete(EOL)
Type Capacitance-to-Digital Converter
Resolution (Bits) 16 b
Sampling Rate 250k
Data Interface SPI
Voltage Supply Source Single Supply
Operating Supply Voltage 2.6 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 25-UFBGA, WLCSP
Manufacturer Package 25-WLCSP
Win Source Part Number 767265-AD7147AACBZ-RL
Popularity Medium
Supply and Demand Status Balance
Family Name AD7147
Introduction Date January 01, 2009
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD7147AACBZ-RL CAD Model

Description

Product Overview: AD7147AACBZ-RL by Analog Devices Inc.

The AD7147AACBZ-RL is a state-of-the-art Capacitance-to-Digital Converter (CDC) integrated circuit developed by Analog Devices Inc., a leader in high-performance semiconductors. This component is specifically designed for implementing touch sensors with superior sensitivity and reliability, making it an excellent choice for advanced human-machine interface applications.

This chip features Analog Devices' patented CapTouch™ technology that allows for the design of touch interfaces that can detect user input through thick overlays and even with gloved hands. The technology is robust against environmental changes and provides a high level of immunity to electromagnetic interference (EMI).

The AD7147AACBZ-RL operates on a 2.6V to 3.3V supply voltage, which makes it suitable for battery-powered devices. It is equipped with 13 sensor inputs, which are configurable to work in single-ended or differential modes, depending on the desired sensitivity and noise immunity. This flexibility enables the creation of multiple touch buttons, sliders, or wheels on a single chip, reducing component count and design complexity.

One of the standout features of the AD7147 is its automatic environmental calibration. This function ensures consistent performance by adapting to changing conditions such as temperature and humidity. Additionally, the device includes onboard memory for storing calibration data, which speeds up the start-up process and helps maintain touch performance over time.

The chip's communication interface is through an I2C-compatible serial bus, allowing for easy integration with most microcontrollers and processors. The AD7147AACBZ-RL comes in a compact 20-lead CSPBGA package, which is ideal for space-constrained applications.

Applications for the AD7147AACBZ-RL are diverse and include consumer electronics, such as mobile phones and portable media players, automotive controls, industrial interfaces, and medical device touch panels. Its robustness and adaptability make it an excellent choice for designers looking to enhance user experience through reliable touch interfaces.

In summary, the AD7147AACBZ-RL by Analog Devices Inc. is a versatile and high-performing CDC that provides advanced touch-sensing capabilities, making it a top choice for innovative interface designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess