EN
  • EN
  • DE

AD712BH

Part No AD712BH
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 2 CIRCUIT TO99 / J-FET Amplifier 2 Circuit TO-99
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 20V/µs
Gain Bandwidth Product 4 MHz
-3db Bandwidth 4 MHz
Current - Input Bias 25 pA
Voltage - Input Offset 300 µV
Current - Supply 5mA
Current - Output / Channel 25 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-99-8 Metal Can
Supplier Device Package TO-99
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 554233-AD712BH
Ultra Librarian 3D Model Ultra Librarian AD712BH CAD Model

Description

The AD712BH is a high-performance, precision dual operational amplifier from Analog Devices Inc., designed with a particular emphasis on providing excellent dynamic response characteristics while maintaining a low total harmonic distortion (THD). This operational amplifier is an ideal choice for professional audio equipment, high-quality instrumentation, and other applications requiring precise signal conditioning.

Key Features

  • BiFET Technology: The AD712BH utilizes BiFET technology which combines the benefits of bipolar transistors and field-effect transistors (FETs) to offer high input impedance and fast slew rates.
  • High Speed: With a slew rate of 16 V/µs, the AD712BH provides a rapid response to changes in input, making it suitable for fast signal processing applications.
  • Low Noise: A low noise voltage of 13 nV/√Hz at 1 kHz ensures high fidelity and clarity in audio and instrumentation applications.
  • Excellent AC Characteristics: The device features a gain bandwidth product of 4 MHz, which allows for a wide range of frequencies to be amplified without significant loss of fidelity.
  • Dual Supply Operation: It operates effectively with dual power supplies ranging from ±4.5 V to ±18 V, providing designers with flexibility in various circuit configurations.
  • High Precision: The AD712BH offers outstanding DC performance with a maximum input offset voltage of 2 mV and input offset voltage drift of 20 µV/°C, ensuring stable and precise operation over temperature variations.

Applications

The AD712BH is well-suited for a wide range of applications, including:

  • Professional Audio Equipment
  • Precision Data Acquisition Systems
  • Active Filters
  • Test and Measurement Instruments
  • Buffering and Signal Conditioning Circuits

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD712BH is no exception. It is available in a 8-lead PDIP package and specified over the extended industrial temperature range of -55°C to +125°C, ensuring reliable performance in even the most demanding environments.

Whether you are designing high-end audio equipment or precise measurement instruments, the AD712BH from Analog Devices Inc. offers the performance and quality needed to achieve exceptional results.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8011 $61.6077
16+ $7.2211 $115.5376
25+ $6.9958 $174.8950
35+ $6.7706 $236.9710
45+ $6.5442 $294.4890
60+ $5.8674 $352.0440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess