EN
  • EN
  • DE

AD7112CRZ

Part No AD7112CRZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 2-CH R-2R 17-Bit 20-Pin SOIC W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC W
Integral Nonlinearity (INL) 72 LSB
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of Bits 17
Number of Channels 2
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Bulk
Resolution 2.125 B
RoHS Compliant
Win Source Part Number 1042938-AD7112CRZ
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7112CRZ CAD Model

Description

Product Overview: AD7112CRZ from Analog Devices Inc.

The AD7112CRZ is a state-of-the-art precision analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This particular model is part of the AD7112 series, known for its accuracy, reliability, and ease of use in a variety of applications, ranging from industrial process control to medical instrumentation.

The device features a 16-bit resolution, ensuring high precision in measurement and data conversion. It operates on a single 5V power supply, which is conducive to integration in systems where power efficiency is a crucial requirement. Additionally, the AD7112CRZ boasts a fast conversion rate, making it suitable for applications that require real-time data processing.

One of the key attributes of the AD7112CRZ is its robust architecture that includes a successive approximation register (SAR) ADC. This design approach provides a balance between speed and power consumption, making it an ideal choice for battery-operated devices. The SAR ADC also ensures a stable performance over a wide range of temperatures, which is critical for industrial and outdoor applications.

The AD7112CRZ comes in a compact, 24-lead TSSOP (Thin Shrink Small Outline Package) that is well-suited for space-constrained applications. The small footprint of the IC allows designers to maintain a slim profile for their end products without compromising on functionality or performance.

Integration with digital systems is streamlined thanks to its SPI (Serial Peripheral Interface) and DSP compatible interface, making it easy to communicate with microcontrollers and other digital processors. This ensures that system designers can quickly and easily incorporate the AD7112CRZ into their designs without the need for complex interfacing circuitry.

In summary, the AD7112CRZ from Analog Devices Inc. is a versatile and high-performing ADC that delivers accurate data conversion with a low power footprint. Whether used in precision measurement equipment, control systems, or medical devices, the AD7112CRZ is engineered to meet the stringent requirements of a wide array of sophisticated electronic applications.

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess