EN
  • EN
  • DE

AD7091RBCPZ-RL

Part No AD7091RBCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1 MSPS, Ultralow Power, 12-Bit ADC in 10-Lead LFCSP and MSOP | IC ADC 12BIT SAR 10LFCSP-WD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Resolution 12
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.09V ~ 5.25V
Supply Voltage , Digital 2.09V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-WFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x2)
Mounting Style SMD
Family Part Number AD7091
Manufacturer Pack Quantity 10,000
MSL Level 3 (168 Hours)
Win Source Part Number 1136891-AD7091RBCPZ-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7091RBCPZ-RL CAD Model

Description

The AD7091RBCPZ-RL is a state-of-the-art 12-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This ADC is part of their extensive portfolio of data conversion products designed for applications requiring high precision and low power consumption.

Key Features

  • Resolution: 12-bit ADC with no missing codes.
  • Sampling Rate: High-speed throughput of 1 MSPS (Mega-Samples Per Second).
  • Power Efficiency: Ultra low power consumption with a typical supply current of 349 μA at 3 V, making it ideal for battery-powered applications.
  • Power-down Mode: Features a power-down mode that reduces the current consumption to 0.5 μA, further enhancing its power efficiency.
  • Interface: A versatile SPI-compatible serial interface that allows for easy integration with most microcontrollers and digital systems.
  • Input Range: A 0 V to V_REF input range with V_REF set by an external reference.
  • Package: Available in a compact 10-lead LFCSP (Lead Frame Chip Scale Package), which is suitable for space-constrained applications.

Applications

The AD7091RBCPZ-RL is designed for a wide range of applications, including:

  • Battery-powered devices
  • Data acquisition systems
  • Portable medical devices
  • Instrumentation and control systems
  • Energy-harvesting applications

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7091RBCPZ-RL ADC undergoes rigorous testing and quality control measures to ensure it meets the high standards expected for professional and industrial applications. With its ultra-low power operation and high-speed performance, this ADC is a reliable choice for designers looking to optimize their systems for power efficiency without compromising on speed or accuracy.

Ordering Information

The product is available with the ordering number AD7091RBCPZ-RL and is supplied in reel packaging for easy integration into manufacturing workflows. For detailed specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3063 $53.2252
10+ $10.9180 $109.1800
15+ $10.5769 $158.6535
20+ $10.2357 $204.7140
26+ $9.8945 $257.2570
34+ $8.8709 $301.6106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess