EN
  • EN
  • DE

AD7091R-5BCPZ

Part No AD7091R-5BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 20LFCSP / 12 Bit Analog to Digital Converter 4 Input 1 SAR 20-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Number of Bits 12
Sampling Rate (Per Second) 22.22k
Number of Inputs 4
Input Type Single Ended
Data Interface I2C
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP (4x4)
Mounting SMD (SMT)
Base Product Number AD7091
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-AD7091R-5BCPZ
Standard Package 1
Win Source Part Number 1225314-AD7091R-5BCPZ
Ultra Librarian 3D Model Ultra Librarian AD7091R-5BCPZ CAD Model

Description

The AD7091R-5BCPZ is a high-performance, ultra-low power, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This ADC is designed to meet the stringent power consumption requirements of battery-operated devices, portable instruments, and energy-sensitive applications.

Key Features

  • Resolution: The AD7091R-5BCPZ boasts a 12-bit resolution, providing precise digital representations of analog signals.
  • Sampling Rate: With a maximum throughput rate of 1 MSPS (mega-samples per second), this ADC is suitable for high-speed applications that require quick data acquisition.
  • Ultra-Low Power Consumption: The device features a typical power consumption of just 349 µW at the full 1 MSPS rate, making it one of the lowest power solutions in its class.
  • Interface: It incorporates a versatile SPI (Serial Peripheral Interface) that ensures easy integration with most microcontrollers and digital systems.
  • Reference: The ADC includes an internal 2.5 V reference, eliminating the need for external components and simplifying design.
  • Power-Down Mode: A power-down mode reduces the power consumption to 1 µW when not in active conversion, further extending battery life in portable applications.
  • Package: The AD7091R-5BCPZ is available in a compact, 10-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

Applications

This ADC is ideal for a wide range of applications, including:

  • Battery-powered devices
  • Portable medical instruments
  • Energy-harvesting systems
  • Data acquisition systems
  • Industrial control systems

Technical Specifications

Parameter Value
Resolution 12-bit
Throughput Rate 1 MSPS
Power Consumption 349 µW @ 1 MSPS
Interface SPI
Reference Voltage 2.5 V (Internal)
Power-Down Current 1 µW
Package 10-lead LFCSP

Overall, the AD7091R-5BCPZ from Analog Devices Inc. is a superior choice for designers looking for a high-speed, high-resolution ADC with minimal power consumption.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4582 $57.2910
11+ $9.4016 $103.4176
17+ $9.1078 $154.8326
23+ $8.8140 $202.7220
30+ $8.5202 $255.6060
40+ $7.6388 $305.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 299 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess