EN
  • EN
  • DE

AD7091R-5BCPZ-RL7

Part No AD7091R-5BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 20LFCSP / 12 Bit Analog to Digital Converter 4 Input 1 SAR 20-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 12
Sampling Rate (Per Second) 22.22k
Number of Inputs 4
Input Type Single Ended
Data Interface I2C
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP (4x4)
Mounting SMD (SMT)
Base Product Number AD7091
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD7091R-5BCPZ-RL7-ND,505-AD7091R-5BCPZ-RL7DKR,-2735-AD7091R-5BCPZ-RL7CT,505-AD7091R-5BCPZ-RL7TR,505-AD7091R-5BCPZ-RL7CT
Standard Package 1,500
Win Source Part Number 1028818-AD7091R-5BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD7091R-5BCPZ-RL7 CAD Model

Description

Product Overview: AD7091R-5BCPZ-RL7

The AD7091R-5BCPZ-RL7 is a high-performance, ultra-low power, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This product is designed for applications that require high-speed data conversion with minimal power consumption, making it an ideal choice for battery-powered devices, portable instrumentation, and other power-sensitive applications.

Key Features

  • Resolution: The AD7091R-5BCPZ-RL7 boasts a 12-bit resolution, providing precise digital representation of analog signals.
  • Sampling Rate: It features a fast sampling rate of up to 1 MSPS (million samples per second), allowing for the accurate capture of high-frequency signals.
  • Ultra-Low Power Consumption: With a typical power consumption of only 349 µW at full speed, this ADC is highly efficient, extending the battery life of portable devices.
  • Voltage Reference: An internal 2.5 V reference provides a convenient and precise voltage for input signals, simplifying system design.
  • Interface: The device supports SPI (Serial Peripheral Interface), providing easy integration with most microcontrollers and digital systems.
  • Package: The ADC comes in a compact, 10-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

Applications

The AD7091R-5BCPZ-RL7 is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable medical instruments
  • Data acquisition systems
  • Communication systems
  • Energy-harvesting devices

Product Quality and Reliability

As with all Analog Devices Inc. products, the AD7091R-5BCPZ-RL7 is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding environments. The product is available in reel packaging, denoted by the "RL7" suffix, which is suitable for automated assembly processes, further ensuring quality and consistency in production.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7244 $53.7952
19+ $5.5174 $104.8306
29+ $5.3450 $155.0050
39+ $5.1726 $201.7314
50+ $5.0002 $250.0100
67+ $4.4829 $300.3543
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 183 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess