EN
  • EN
  • DE

AD707KR-REEL

Part No AD707KR-REEL
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Number of Circuits 1
RoHS Compliant
Win Source Part Number 1010215-AD707KR-REEL
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD707KR-REEL CAD Model

Description

Introducing the AD707KR-REEL Operational Amplifier from Analog Devices Inc.

The AD707KR-REEL is a high-performance operational amplifier (op-amp) brought to you by Analog Devices Inc., a leader in precision signal processing technology. This op-amp is part of a product line renowned for its superior accuracy, stability, and low noise performance. The AD707KR-REEL is designed to meet the stringent requirements of precision instrumentation, control systems, and professional audio equipment.

Key Features of the AD707KR-REEL

  • Low Offset Voltage: The AD707KR-REEL boasts an exceptionally low input offset voltage, significantly reducing the need for external calibration and simplifying circuit design.
  • Low Noise: With its low noise characteristics, this op-amp ensures a clean and accurate signal amplification, making it ideal for sensitive applications such as medical equipment and analytical instruments.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, enabling it to maintain its performance over a wide range of frequencies.
  • Excellent Temperature Stability: The AD707KR-REEL provides consistent performance across a broad temperature range, making it suitable for industrial and outdoor applications subjected to varying environmental conditions.
  • Low Power Consumption: This op-amp is designed for efficient operation, consuming low power which is crucial for battery-powered and portable devices.

Applications

The versatility of the AD707KR-REEL allows it to be used in a wide array of applications, including:

  • Precision Data Acquisition Systems
  • Professional Audio Equipment
  • Active Filters and Signal Conditioning
  • Medical Instrumentation
  • Industrial Process Controls

Reliability and Packaging

The AD707KR-REEL comes in a robust package that ensures long-term reliability even in harsh conditions. The "REEL" designation indicates that the product is available in tape and reel packaging, which facilitates automated assembly processes and is ideal for high-volume production environments.

With its exceptional performance and proven reliability, the AD707KR-REEL from Analog Devices Inc. is the go-to operational amplifier for engineers and designers seeking precision and quality in their electronic designs.

You May Also Be Interested in

CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Vertical, 13 Circuits, Single Row, Friction Lock, Reel,...
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
Murata Electronics North America
Need more? Email Us
Kemet
Need more? Email Us
Generic
Need more? Email Us
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess