EN
  • EN
  • DE

AD704SE/883B

Part No AD704SE/883B
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP QUAD PREC LN 20LCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Mounting SMD (SMT)
Case / Package 20-LCC
Win Source Part Number 171633-AD704SE/883B
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Portable Devices, Audio, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian AD704SE/883B CAD Model

Description

Analog Devices AD704SE/883B Quad Picoampere Input Current Bipolar Op Amp

The AD704SE/883B is a high-performance quad operational amplifier designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This particular model is well-suited for applications requiring low input bias currents and input offset currents, thanks to its innovative design that minimizes these parameters to the picoampere level.

Constructed with a bipolar fabrication process, the AD704SE/883B offers excellent parametric uniformity which ensures consistent performance across all four amplifiers within the device. This feature is particularly beneficial for applications where matched characteristics are critical, such as in analog computing or differential input amplifiers.

The device boasts a wide operating voltage range, typically from ±4.5 V to ±18 V, giving designers flexibility in various power supply configurations. With a bandwidth of 1 MHz and a slew rate of 0.7 V/µs, the AD704SE/883B can handle a variety of signal processing tasks with ease, from low-frequency sensor signals to more dynamic waveforms.

Additional features of the AD704SE/883B include a low input bias current of typically 30 pA and an input offset current of typically 3 pA, which are essential for precision applications such as integrators, sample-and-hold circuits, and low-level transducer amplifiers. The device also offers a high open-loop gain and a low input offset voltage, which further contributes to its overall accuracy and stability.

With the military-grade designation '/883B', the AD704SE/883B is also designed to meet the stringent requirements of military specifications. This means it can withstand harsher environments and is suitable for use in defense and aerospace applications where reliability and performance under extreme conditions are non-negotiable.

For engineers and designers looking for a reliable and precise quad operational amplifier, the AD704SE/883B from Analog Devices Inc. represents a solid choice that combines low power consumption with high accuracy, making it an ideal component for a wide array of electronic designs.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess