EN
  • EN
  • DE

AD704JR

Part No AD704JR
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Quad Picoampere Input Current Bipolar Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1136861-AD704JR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD704JR CAD Model

Description

The AD704JR is a high-performance, quad operational amplifier developed by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This precision op-amp is known for its low input bias current, high input resistance, and low power consumption, making it an ideal choice for a wide range of applications, including medical systems, instrumentation, and control systems.

Key Features

  • Low Input Bias Current: The AD704JR features an exceptionally low input bias current, typically 25 pA at room temperature, which is crucial for high-impedance sensor applications and precise current measurements.
  • High Input Impedance: With a high input impedance, this operational amplifier minimizes the impact on the signal source, preserving signal integrity and ensuring accurate amplification.
  • Low Power Consumption: The device operates with a low supply current, making it suitable for battery-powered devices and energy-efficient applications.
  • Wide Supply Voltage Range: The AD704JR can operate from a single supply voltage as low as +3 V or dual supplies up to ±18 V, providing flexibility in various circuit designs.
  • Excellent Offset Voltage Stability: The offset voltage stability with time and temperature variations is outstanding, ensuring reliable performance across diverse operating conditions.

Applications

The AD704JR is versatile and can be used in a variety of applications. Its precision characteristics make it particularly well-suited for:

  • High-impedance buffering and amplification
  • Sample and hold circuits
  • Integrators and differentiators
  • Active filters and oscillators
  • Data acquisition systems
  • Instrumentation amplifiers

Technical Specifications

The AD704JR comes in a 16-pin SOIC package and is specified over the extended industrial temperature range (-40°C to +85°C). For detailed technical specifications, refer to the AD704JR datasheet available on the Analog Devices Inc. website.

Conclusion

With its combination of low input bias current, high input impedance, and low power consumption, the AD704JR from Analog Devices Inc. is an excellent choice for designers who require a reliable and precise operational amplifier for their complex electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3971 $71.9855
10+ $11.8122 $118.1220
16+ $11.4437 $183.0992
21+ $11.0741 $232.5561
27+ $10.7057 $289.0539
37+ $9.5981 $355.1297
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess