EN
  • EN
  • DE

ADF4360-8

Part No ADF4360-8
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 300 MHz to 1000 MHz Quadrature Modulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140063-ADF4360-8
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADF4360-8 CAD Model

Description

Product Overview: ADF4360-8 Integrated Synthesizer and VCO

The ADF4360-8 from Analog Devices Inc. is a fully integrated integer-N synthesizer and voltage-controlled oscillator (VCO) designed to provide a high-performance clock generation solution. This versatile component is suitable for a wide range of applications, including wireless communication systems, test equipment, and base station equipment.

Key Features

  • Frequency Range: The ADF4360-8 is capable of generating frequencies from 65 MHz to 400 MHz, making it a flexible choice for various applications.
  • Integrated VCO: The device includes an on-chip VCO with a voltage-controlled frequency range, eliminating the need for external VCOs and simplifying design.
  • Programmable Divider: It features a programmable dual-modulus prescaler, as well as programmable output power levels, providing designers with versatility to meet specific system requirements.
  • Low Phase Noise: With its low phase noise performance, the ADF4360-8 ensures high-quality signal generation, which is critical for RF systems.
  • Single Supply Operation: The synthesizer operates from a 3.0 V to 3.6 V power supply, which simplifies the power supply design.
  • Lock Detect Function: A lock detect feature provides a digital output that indicates whether the PLL is locked to the desired frequency, enhancing system reliability.

Applications

  • Wireless LANs
  • Private Mobile Radios
  • Wireless Infrastructure (GSM, GPRS, 3G)
  • Test and Measurement Equipment
  • Clock Generation

The ADF4360-8 is available in a compact 24-lead TSSOP package, offering a space-saving solution for densely packed circuit boards. The device is supported by the Analog Devices Inc. evaluation boards and design tools, which facilitate rapid development and prototyping.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their technical support team. The ADF4360-8 integrates cutting-edge technology to deliver a reliable and efficient clock generation solution for your advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess