EN
  • EN
  • DE

AD7003AR

Part No AD7003AR
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171622-AD7003AR
Popularity Low
Supply and Demand Status Balance
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7003AR CAD Model

Description

Product Overview: AD7003AR from Analog Devices Inc.

The AD7003AR is a high-performance, single-chip transceiver from Analog Devices Inc., designed for digital communication systems. This versatile component integrates a complete modem solution for applications requiring efficient and reliable data transmission. The AD7003AR is well-suited for a variety of communication standards, making it a top choice for designers in the telecommunications industry.

Key Features:

  • Multistandard Support: The AD7003AR is capable of operating under multiple communication protocols, offering flexibility in system design.
  • High Data Rates: With support for high data rate transmission, this transceiver ensures swift and efficient data flow, minimizing latency and maximizing throughput.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7003AR helps in reducing the overall power consumption of the system, making it ideal for battery-operated devices.
  • Integrated Filter: The on-chip filtering reduces the need for external components, thereby simplifying the circuit design and saving board space.
  • Programmable Gain Amplifier: The built-in programmable gain amplifier allows for signal conditioning, which can be tailored to meet specific system requirements.

Applications:

The versatility of the AD7003AR makes it suitable for a wide range of applications, including:

  • Wireless Local Loop (WLL) Systems
  • High-Frequency Trading Systems
  • Point-to-Point Digital Radio
  • Satellite Communication Terminals
  • Cellular Base Station Infrastructure

Technical Specifications:

Parameter Value
Supply Voltage 3.3V to 5V
Operating Temperature -40°C to +85°C
Package Type SOP (Small Outline Package)
Data Interface Serial/Parallel

The AD7003AR from Analog Devices Inc. represents a robust and efficient solution for digital communications, offering reliability, flexibility, and performance for a variety of demanding applications.

You May Also Be Interested in

China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
WUXI i-CORE Electronics Co., Ltd.
Standard (General Purpose) Amplifier 2 Circuit SOP-8
Lowest to $0.0455
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021
ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess